pSemi RF Switches - PE42851MLBA-X PE42851MLBA-X

Description
Manufacturer: pSemi Win Source Part Number: 930207-PE42851MLBA-X Series: UltraCMOS®, HaRP™ Operating Temperature Range: -40°C ~ 85°C Features: RF Switch IC General Purpose SP5T 1 GHz 50Ohm 32-QFN (5x5) Package: 32-VFQFN Exposed Pad Package: Reel - TR Family Name: PE42851 Categories: RF/IF and RFID Case / Package: 32-QFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8542.39.0001 Other Part Number: 1046-1090-1, 1046-1090-2, PE42851B-X, 1046-1090-6
Request a Quote Datasheet
Description
Manufacturer: pSemi Win Source Part Number: 930207-PE42851MLBA-X Series: UltraCMOS®, HaRP™ Operating Temperature Range: -40°C ~ 85°C Features: RF Switch IC General Purpose SP5T 1 GHz 50Ohm 32-QFN (5x5) Package: 32-VFQFN Exposed Pad Package: Reel - TR Family Name: PE42851 Categories: RF/IF and RFID Case / Package: 32-QFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8542.39.0001 Other Part Number: 1046-1090-1, 1046-1090-2, PE42851B-X, 1046-1090-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - PE42851MLBA-X - 930207-PE42851MLBA-X - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - PE42851MLBA-X
930207-PE42851MLBA-X
RF Switches - PE42851MLBA-X 930207-PE42851MLBA-X
Manufacturer: pSemi Win Source Part Number: 930207-PE42851MLBA-X Series: UltraCMOS®, HaRP™ Operating Temperature Range: -40°C ~ 85°C Features: RF Switch IC General Purpose SP5T 1 GHz 50Ohm 32-QFN (5x5) Package: 32-VFQFN Exposed Pad Package: Reel - TR Family Name: PE42851 Categories: RF/IF and RFID Case / Package: 32-QFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8542.39.0001 Other Part Number: 1046-1090-1, 1046-1090-2, PE42851B-X, 1046-1090-6

Manufacturer: pSemi
Win Source Part Number: 930207-PE42851MLBA-X
Series: UltraCMOS®, HaRP™
Operating Temperature Range: -40°C ~ 85°C
Features: RF Switch IC General Purpose SP5T 1 GHz 50Ohm 32-QFN (5x5)
Package: 32-VFQFN Exposed Pad
Package: Reel - TR
Family Name: PE42851
Categories: RF/IF and RFID
Case / Package: 32-QFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
HTSUS: 8542.39.0001
Other Part Number: 1046-1090-1, 1046-1090-2, PE42851B-X, 1046-1090-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 930207-PE42851MLBA-X
Product Name RF Switches - PE42851MLBA-X
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-245 5315TC-245XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details