pSemi RF Switches PE42851B-X

Description
RF Switch IC General Purpose SP5T 1GHz 50Ohm 32-QFN (5x5)
Request a Quote Datasheet
Description
RF Switch IC General Purpose SP5T 1GHz 50Ohm 32-QFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 1046-PE42851B-XTR-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SP5T 1GHz 50Ohm 32-QFN (5x5)

RF Switch IC General Purpose SP5T 1GHz 50Ohm 32-QFN (5x5)

Buy Now Datasheet
RF and Wireless - RF Switches - PE42851B-X - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
PE42851B-X
RF and Wireless - RF Switches PE42851B-X
IC RF SWITCH SP5T 1GHZ 32QFN

IC RF SWITCH SP5T 1GHZ 32QFN

Supplier's Site
RF Switches - PE42851B-X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
PE42851B-X
RF Switches PE42851B-X
RF Switch IC General Purpose SP5T 1 GHz 50Ohm 32-QFN (5x5)

RF Switch IC General Purpose SP5T 1 GHz 50Ohm 32-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 1046-PE42851B-XTR-ND PE42851B-X PE42851B-X
Product Name RF Switches RF and Wireless - RF Switches RF Switches
Package Type Surface Mount; 32-VFQFN Exposed Pad Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 100 to 1000 MHz 100 to 1000 MHz 100 to 1000 MHz
Insertion Loss 0.8000 dB 0.8000 dB 0.8000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-RFSW8008SRTR-ND - DigiKey
Specs
Package Type Surface Mount; 7-UFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 300 to 5925 MHz
View Details
0.1-4.0 GHz DPDT Switch - SKY13395-397LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 100 to 4000 MHz
Isolation 17 to 27 dB
View Details
4 suppliers
Blocking Switch Matrix, 8x8, 0.1 - 18 GHz, 3U, SMA - ZTS-8X8B-18-S - Mini-Circuits
Specs
Connector SMA
Frequency Range 100 to 18000 MHz
Insertion Loss 7 dB
View Details
Waveguide Switches - NWSD-12 - kTB Solutions
Specs
Frequency Range 60000 to 90000 MHz
Type Double Pole Double Throw; DPDT
View Details