pSemi RF Switches PE42850MLBA-X

Description
RF Switch IC General Purpose SP5T 1GHz 50Ohm 32-QFN (5x5)
Request a Quote Datasheet
Description
RF Switch IC General Purpose SP5T 1GHz 50Ohm 32-QFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 1046-1070-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1070-2-ND
RF Switches 1046-1070-2-ND
RF Switch IC General Purpose SP5T 1GHz 50Ohm 32-QFN (5x5)

RF Switch IC General Purpose SP5T 1GHz 50Ohm 32-QFN (5x5)

Buy Now Datasheet
RF Switches - PE42850MLBA-X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
PE42850MLBA-X
RF Switches PE42850MLBA-X
RF Switch IC General Purpose SP5T 1 GHz 50Ohm 32-QFN (5x5)

RF Switch IC General Purpose SP5T 1 GHz 50Ohm 32-QFN (5x5)

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 1046-1070-2-ND PE42850MLBA-X
Product Name RF Switches RF Switches
Package Type Surface Mount; 32-VFQFN Exposed Pad Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 30 to 1000 MHz 30 to 1000 MHz
Insertion Loss 0.4000 dB 0.4000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - BGS12SN6 - Infineon Technologies AG
Infineon Technologies AG
Specs
Control Interface GPIO
Frequency Range 100 to 6000 MHz
Insertion Loss 0.2500 dB
View Details
Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details
0.5-6.0 GHz, 150 W High Power Silicon PIN Diode SPST Switch - SKY12213-478LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 16L
Frequency Range 500 to 6000 MHz
Isolation 20 to 34 dB
View Details
4 suppliers
Absorptive SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω - MSP2TA-18-12+ - Mini-Circuits
Specs
Operating Temperature -15 to 45 C (5 to 113 F)
Frequency Range 18000 MHz
Insertion Loss 0.1000 to 0.5000 dB
View Details