pSemi RF Switches PE42850B-X

Description
RF Switch IC SP5T 1GHz 50Ohm 32-QFN (5x5)
Request a Quote Datasheet
Description
RF Switch IC SP5T 1GHz 50Ohm 32-QFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 1046-1168-6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1168-6-ND
RF Switches 1046-1168-6-ND
RF Switch IC SP5T 1GHz 50Ohm 32-QFN (5x5)

RF Switch IC SP5T 1GHz 50Ohm 32-QFN (5x5)

Buy Now Datasheet
RF Switches - 1046-1168-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1168-1-ND
RF Switches 1046-1168-1-ND
RF Switch IC SP5T 1GHz 50Ohm 32-QFN (5x5)

RF Switch IC SP5T 1GHz 50Ohm 32-QFN (5x5)

Buy Now Datasheet
RF Switches - 1046-1168-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1168-2-ND
RF Switches 1046-1168-2-ND
RF Switch IC SP5T 1GHz 50Ohm 32-QFN (5x5)

RF Switch IC SP5T 1GHz 50Ohm 32-QFN (5x5)

Buy Now Datasheet
RF Switches - PE42850B-X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
PE42850B-X
RF Switches PE42850B-X
RF Switch IC SP5T 1 GHz 50Ohm 32-QFN (5x5)

RF Switch IC SP5T 1 GHz 50Ohm 32-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 1046-1168-6-ND PE42850B-X
Product Name RF Switches RF Switches
Package Type Surface Mount; 32-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 30 to 1000 MHz 30 to 1000 MHz
Insertion Loss 0.8000 dB 0.8000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF ICs - 1832334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type MSOP
View Details
0.4 to 2.7 GHz SP10T LTE Transmit/Receive Switch with MIPI RFFE Interface - SKY13473-12-569LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 20L
Frequency Range 400 to 2700 MHz
Isolation 27 to 37 dB
View Details
Reflective SPDT, Solid State Switch, DC - 5000 MHz, 50Ω - ZASW-2-50DRA+ - Mini-Circuits
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Frequency Range 5000 MHz
Insertion Loss 1.3 to 4.5 dB
View Details
2 suppliers
2-26 GHz MMIC GaAs PIN SPDT Switch - MSW2-00001CH - Marki Microwave LLC
Specs
Frequency Range 2000 to 26000 MHz
View Details