pSemi RF and Wireless - RF Switches PE4280MLIAA-Z

Description
IC RF SWITCH SPDT 2.2GHZ 20QFN
Description
IC RF SWITCH SPDT 2.2GHZ 20QFN

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Switches - PE4280MLIAA-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Switches
PE4280MLIAA-Z
RF and Wireless - RF Switches PE4280MLIAA-Z
IC RF SWITCH SPDT 2.2GHZ 20QFN

IC RF SWITCH SPDT 2.2GHZ 20QFN

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number PE4280MLIAA-Z
Product Name RF and Wireless - RF Switches
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3110TR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - 448-CYW20733A2KFB1G-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage 3V
View Details
Interface - Drivers, Receivers, Transceivers - 100316QC - Lingto Electronic Limited
Specs
Device Type Transceiver
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
RF Receivers - SI4765-A20-AMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details