pSemi RF Switches - PE4280MLIAA-Z PE4280MLIAA-Z

Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087314-PE4280MLIAA- Z Packaging: Reel - TR Impedance: 75 Ohm Circuit: SPDT Topology: Absorptive Frequency - Lower: 5MHz Frequency - Upper: 2.2GHz Isolation @ Frequency: 47dB @ 2.2GHz (typ) Insertion Loss @ Frequency: 1.1dB @ 2.2GHz IIP3: 50dBm (typ) P1dB: 26dBm (typ) IP1dB RF Type: CATV Family Name: PE4280 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-QFN (4x4) Supply Voltage - Operating: 2.7 V to 3.3 V Alternative Parts (Cross-Reference): PE4280MLIAA; Introduction Date: May 19, 2005 Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087314-PE4280MLIAA- Z Packaging: Reel - TR Impedance: 75 Ohm Circuit: SPDT Topology: Absorptive Frequency - Lower: 5MHz Frequency - Upper: 2.2GHz Isolation @ Frequency: 47dB @ 2.2GHz (typ) Insertion Loss @ Frequency: 1.1dB @ 2.2GHz IIP3: 50dBm (typ) P1dB: 26dBm (typ) IP1dB RF Type: CATV Family Name: PE4280 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-QFN (4x4) Supply Voltage - Operating: 2.7 V to 3.3 V Alternative Parts (Cross-Reference): PE4280MLIAA; Introduction Date: May 19, 2005 Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - PE4280MLIAA-Z - 1087314-PE4280MLIAA-Z - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - PE4280MLIAA-Z
1087314-PE4280MLIAA-Z
RF Switches - PE4280MLIAA-Z 1087314-PE4280MLIAA-Z
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087314-PE4280MLIAA- Z Packaging: Reel - TR Impedance: 75 Ohm Circuit: SPDT Topology: Absorptive Frequency - Lower: 5MHz Frequency - Upper: 2.2GHz Isolation @ Frequency: 47dB @ 2.2GHz (typ) Insertion Loss @ Frequency: 1.1dB @ 2.2GHz IIP3: 50dBm (typ) P1dB: 26dBm (typ) IP1dB RF Type: CATV Family Name: PE4280 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-QFN (4x4) Supply Voltage - Operating: 2.7 V to 3.3 V Alternative Parts (Cross-Reference): PE4280MLIAA; Introduction Date: May 19, 2005 Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Peregrine Semiconductor
Win Source Part Number: 1087314-PE4280MLIAA-Z
Packaging: Reel - TR
Impedance: 75 Ohm
Circuit: SPDT
Topology: Absorptive
Frequency - Lower: 5MHz
Frequency - Upper: 2.2GHz
Isolation @ Frequency: 47dB @ 2.2GHz (typ)
Insertion Loss @ Frequency: 1.1dB @ 2.2GHz
IIP3: 50dBm (typ)
P1dB: 26dBm (typ) IP1dB
RF Type: CATV
Family Name: PE4280
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-QFN (4x4)
Supply Voltage - Operating: 2.7 V to 3.3 V
Alternative Parts (Cross-Reference): PE4280MLIAA;
Introduction Date: May 19, 2005
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1087314-PE4280MLIAA-Z
Product Name RF Switches - PE4280MLIAA-Z
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-715 4308RV-715XJLD , 4308RV-715XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details