pSemi RF Switches PE42750MLAA-Z

Description
RF Switch IC CATV SPDT 2.2GHz 75Ohm 12-QFN (3x3)
Request a Quote Datasheet
Description
RF Switch IC CATV SPDT 2.2GHz 75Ohm 12-QFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 1046-1041-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1041-1-ND
RF Switches 1046-1041-1-ND
RF Switch IC CATV SPDT 2.2GHz 75Ohm 12-QFN (3x3)

RF Switch IC CATV SPDT 2.2GHz 75Ohm 12-QFN (3x3)

Buy Now Datasheet
RF Switches - 1046-1041-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1041-2-ND
RF Switches 1046-1041-2-ND
RF Switch IC CATV SPDT 2.2GHz 75Ohm 12-QFN (3x3)

RF Switch IC CATV SPDT 2.2GHz 75Ohm 12-QFN (3x3)

Buy Now Datasheet
RF Switches - 1046-1041-6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1041-6-ND
RF Switches 1046-1041-6-ND
RF Switch IC CATV SPDT 2.2GHz 75Ohm 12-QFN (3x3)

RF Switch IC CATV SPDT 2.2GHz 75Ohm 12-QFN (3x3)

Buy Now Datasheet
RF Switches - PE42750MLAA-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
PE42750MLAA-Z
RF Switches PE42750MLAA-Z
RF Switch IC CATV SPDT 2.2 GHz 75Ohm 12-QFN (3x3)

RF Switch IC CATV SPDT 2.2 GHz 75Ohm 12-QFN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 1046-1041-1-ND PE42750MLAA-Z
Product Name RF Switches RF Switches
Package Type Surface Mount; 12-WFQFN Exposed Pad Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 2200 MHz 5 to 2200 MHz
Insertion Loss 1.7 dB 1.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5504A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Absorptive SPDT, Solid State Switch, 500 - 6000 MHz, 50Ω - ZFSWA2R-63DRB+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Frequency Range 500 to 6000 MHz
Insertion Loss 1 to 2.6 dB
View Details
2 suppliers
RF and Microwave Switch - 1032682 - Richardson RFPD
Specs
Package Type Chip
Frequency Range 4000 to 20000 MHz
Insertion Loss 0.9000 dB
View Details
RF Coaxial Switches - NMS8N - kTB Solutions
Specs
Connector Type N
Frequency Range 0.0 to 8000 MHz
Type Single Pole Eight Throw; SP7T~SP8T
View Details