pSemi RF Switches PE42742MLIBB-Z

Description
RF Switch IC CATV SPDT 2.2GHz 75Ohm 20-QFN (4x4)
Request a Quote Datasheet
Description
RF Switch IC CATV SPDT 2.2GHz 75Ohm 20-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 1046-1042-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1042-1-ND
RF Switches 1046-1042-1-ND
RF Switch IC CATV SPDT 2.2GHz 75Ohm 20-QFN (4x4)

RF Switch IC CATV SPDT 2.2GHz 75Ohm 20-QFN (4x4)

Buy Now Datasheet
RF Switches - 1046-1042-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1042-2-ND
RF Switches 1046-1042-2-ND
RF Switch IC CATV SPDT 2.2GHz 75Ohm 20-QFN (4x4)

RF Switch IC CATV SPDT 2.2GHz 75Ohm 20-QFN (4x4)

Buy Now Datasheet
RF Switches - 1046-1042-6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1042-6-ND
RF Switches 1046-1042-6-ND
RF Switch IC CATV SPDT 2.2GHz 75Ohm 20-QFN (4x4)

RF Switch IC CATV SPDT 2.2GHz 75Ohm 20-QFN (4x4)

Buy Now Datasheet
RF Switches - PE42742MLIBB-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
PE42742MLIBB-Z
RF Switches PE42742MLIBB-Z
RF Switch IC CATV SPDT 2.2 GHz 75Ohm 20-QFN (4x4)

RF Switch IC CATV SPDT 2.2 GHz 75Ohm 20-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 1046-1042-1-ND PE42742MLIBB-Z
Product Name RF Switches RF Switches
Package Type Surface Mount; 20-VFQFN Exposed Pad Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 2200 MHz 5 to 2200 MHz
Insertion Loss 1.7 dB 1.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details
0.05 - 10 GHz High Isolation SP4T Switch - QPC6144 - Qorvo
Specs
Package Type SMT LGA
Frequency Range 50 to 10000 MHz
Insertion Loss 1 dB
View Details
MSW2-1001ELGA, 0.1-40 GHz Surface Mount SPDT Switch - MSW2-1001ELGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 40000 MHz
View Details