pSemi RF Switches - PE42723A-Z PE42723A-Z

Description
Manufacturer: pSemi Win Source Part Number: 847453-PE42723A-Z Series: UltraCMOS® Features: RF Switch IC 1.79 GHz Package: Reel - TR Family Name: PE42723 Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8542.39.0001 Other Part Number: 1046-1150-6, 1046-1150-1, 1046-1150-2
Request a Quote Datasheet
Description
Manufacturer: pSemi Win Source Part Number: 847453-PE42723A-Z Series: UltraCMOS® Features: RF Switch IC 1.79 GHz Package: Reel - TR Family Name: PE42723 Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8542.39.0001 Other Part Number: 1046-1150-6, 1046-1150-1, 1046-1150-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - PE42723A-Z - 847453-PE42723A-Z - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - PE42723A-Z
847453-PE42723A-Z
RF Switches - PE42723A-Z 847453-PE42723A-Z
Manufacturer: pSemi Win Source Part Number: 847453-PE42723A-Z Series: UltraCMOS® Features: RF Switch IC 1.79 GHz Package: Reel - TR Family Name: PE42723 Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8542.39.0001 Other Part Number: 1046-1150-6, 1046-1150-1, 1046-1150-2

Manufacturer: pSemi
Win Source Part Number: 847453-PE42723A-Z
Series: UltraCMOS®
Features: RF Switch IC 1.79 GHz
Package: Reel - TR
Family Name: PE42723
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
HTSUS: 8542.39.0001
Other Part Number: 1046-1150-6, 1046-1150-1, 1046-1150-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 847453-PE42723A-Z
Product Name RF Switches - PE42723A-Z
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-685 5315TC-685XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details