pSemi RF Switches PE42723A-Z

Description
RF Switch IC SPDT 1.79GHz 75Ohm 12-QFN (3x3)
Request a Quote Datasheet
Description
RF Switch IC SPDT 1.79GHz 75Ohm 12-QFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 1046-1150-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1150-1-ND
RF Switches 1046-1150-1-ND
RF Switch IC SPDT 1.79GHz 75Ohm 12-QFN (3x3)

RF Switch IC SPDT 1.79GHz 75Ohm 12-QFN (3x3)

Buy Now Datasheet
RF Switches - 1046-1150-6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1150-6-ND
RF Switches 1046-1150-6-ND
RF Switch IC SPDT 1.79GHz 75Ohm 12-QFN (3x3)

RF Switch IC SPDT 1.79GHz 75Ohm 12-QFN (3x3)

Buy Now Datasheet
RF Switches - 1046-1150-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1150-2-ND
RF Switches 1046-1150-2-ND
RF Switch IC SPDT 1.79GHz 75Ohm 12-QFN (3x3)

RF Switch IC SPDT 1.79GHz 75Ohm 12-QFN (3x3)

Buy Now Datasheet
RF Switches - PE42723A-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
PE42723A-Z
RF Switches PE42723A-Z
RF Switch IC SPDT 1.79 GHz 75Ohm 12-QFN (3x3)

RF Switch IC SPDT 1.79 GHz 75Ohm 12-QFN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 1046-1150-1-ND PE42723A-Z
Product Name RF Switches RF Switches
Package Type Surface Mount; 12-WFQFN Exposed Pad Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 1790 MHz 5 to 1790 MHz
Insertion Loss 0.3000 dB 0.3000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Transfer, Mechanical Switch, DC - 18000 MHz, 50Ω - RC-2MTS-18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
RF Switches - 2449755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.7500 dB
Isolation 20 dB
Switching Speed 2.50E-4 ms
View Details
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details
6-67 GHz MMIC GaAs PIN SPDT Switch - MSW2-00003CH - Marki Microwave LLC
Specs
Frequency Range 6000 to 67000 MHz
View Details