pSemi RF Switches - PE42721MLBA-Z PE42721MLBA-Z

Description
Manufacturer: pSemi Win Source Part Number: 888861-PE42721MLBA-Z Series: UltraCMOS®, HaRP™ Operating Temperature Range: -40°C ~ 85°C Features: RF Switch IC CATV SPDT 2.2 GHz 75Ohm 12-QFN (3x3) Package: 12-WFQFN Exposed Pad Package: Reel - TR Family Name: PE42721 Categories: RF/IF and RFID Case / Package: 12-QFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8542.39.0001 Other Part Number: 1046-1089-6, 1046-1089-1, 1046-1089-2
Request a Quote Datasheet
Description
Manufacturer: pSemi Win Source Part Number: 888861-PE42721MLBA-Z Series: UltraCMOS®, HaRP™ Operating Temperature Range: -40°C ~ 85°C Features: RF Switch IC CATV SPDT 2.2 GHz 75Ohm 12-QFN (3x3) Package: 12-WFQFN Exposed Pad Package: Reel - TR Family Name: PE42721 Categories: RF/IF and RFID Case / Package: 12-QFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8542.39.0001 Other Part Number: 1046-1089-6, 1046-1089-1, 1046-1089-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - PE42721MLBA-Z - 888861-PE42721MLBA-Z - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - PE42721MLBA-Z
888861-PE42721MLBA-Z
RF Switches - PE42721MLBA-Z 888861-PE42721MLBA-Z
Manufacturer: pSemi Win Source Part Number: 888861-PE42721MLBA-Z Series: UltraCMOS®, HaRP™ Operating Temperature Range: -40°C ~ 85°C Features: RF Switch IC CATV SPDT 2.2 GHz 75Ohm 12-QFN (3x3) Package: 12-WFQFN Exposed Pad Package: Reel - TR Family Name: PE42721 Categories: RF/IF and RFID Case / Package: 12-QFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8542.39.0001 Other Part Number: 1046-1089-6, 1046-1089-1, 1046-1089-2

Manufacturer: pSemi
Win Source Part Number: 888861-PE42721MLBA-Z
Series: UltraCMOS®, HaRP™
Operating Temperature Range: -40°C ~ 85°C
Features: RF Switch IC CATV SPDT 2.2 GHz 75Ohm 12-QFN (3x3)
Package: 12-WFQFN Exposed Pad
Package: Reel - TR
Family Name: PE42721
Categories: RF/IF and RFID
Case / Package: 12-QFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
HTSUS: 8542.39.0001
Other Part Number: 1046-1089-6, 1046-1089-1, 1046-1089-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 888861-PE42721MLBA-Z
Product Name RF Switches - PE42721MLBA-Z
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-495 4308RV-495XJLD , 4308RV-495XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP311 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 32768 bits
Reading Speed 3392 kbps
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details