pSemi RF Switches PE42720LGBB-Z

Description
RF Switch IC CATV SPDT 3 GHz 75Ohm 20-LGA (4x4)
Description
RF Switch IC CATV SPDT 3 GHz 75Ohm 20-LGA (4x4)

Suppliers

Company
Product
Description
Supplier Links
RF Switches - PE42720LGBB-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
PE42720LGBB-Z
RF Switches PE42720LGBB-Z
RF Switch IC CATV SPDT 3 GHz 75Ohm 20-LGA (4x4)

RF Switch IC CATV SPDT 3 GHz 75Ohm 20-LGA (4x4)

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number PE42720LGBB-Z
Product Name RF Switches
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 3000 MHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-RFSW1012TR7CT-ND - DigiKey
Specs
Package Type Surface Mount; 12-UFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Type Single Pole Double Throw
View Details
RF Coaxial Switches - NMS12N - kTB Solutions
Specs
Connector Type N
Frequency Range 0.0 to 1000 MHz
Type Single Pole Twelve Throw; SP9T~SP12T
View Details
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details
Millimeter Wave Switches (DC-40 GHz), 4 x Reflective SPDT - RC-4SPDT-40 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 40000 MHz
View Details