pSemi RF Switches PE42650AMLI-Z

Description
RF Switch IC General Purpose SP3T 1 GHz 50Ohm 32-QFN (5x5)
Description
RF Switch IC General Purpose SP3T 1 GHz 50Ohm 32-QFN (5x5)

Suppliers

Company
Product
Description
Supplier Links
RF Switches - PE42650AMLI-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
PE42650AMLI-Z
RF Switches PE42650AMLI-Z
RF Switch IC General Purpose SP3T 1 GHz 50Ohm 32-QFN (5x5)

RF Switch IC General Purpose SP3T 1 GHz 50Ohm 32-QFN (5x5)

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number PE42650AMLI-Z
Product Name RF Switches
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 30 to 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-CMD195C3TR-ND - DigiKey
Specs
Package Type Surface Mount; 16-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz
View Details
RF Coaxial Switches - NMSD2N - kTB Solutions
Specs
Connector Type N
Frequency Range 0.0 to 12400 MHz
Type Double Pole Double Throw; DPDT
View Details
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details
Absorptive SPDT, SMT Solid State Switch, DC - 5000 MHz, 50Ω - MSWA2-50+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5000 MHz
View Details
2 suppliers