pSemi RF Switches PE42641MLBD-Z

Description
RF Switch IC CDMA, GSM SP4T 3GHz 50Ohm 16-QFN (3x3)
Request a Quote Datasheet
Description
RF Switch IC CDMA, GSM SP4T 3GHz 50Ohm 16-QFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 1046-1124-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1124-1-ND
RF Switches 1046-1124-1-ND
RF Switch IC CDMA, GSM SP4T 3GHz 50Ohm 16-QFN (3x3)

RF Switch IC CDMA, GSM SP4T 3GHz 50Ohm 16-QFN (3x3)

Buy Now Datasheet
RF Switches - 1046-1124-6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1124-6-ND
RF Switches 1046-1124-6-ND
RF Switch IC CDMA, GSM SP4T 3GHz 50Ohm 16-QFN (3x3)

RF Switch IC CDMA, GSM SP4T 3GHz 50Ohm 16-QFN (3x3)

Buy Now Datasheet
RF Switches - 1046-1124-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1124-2-ND
RF Switches 1046-1124-2-ND
RF Switch IC CDMA, GSM SP4T 3GHz 50Ohm 16-QFN (3x3)

RF Switch IC CDMA, GSM SP4T 3GHz 50Ohm 16-QFN (3x3)

Buy Now Datasheet
RF Switches - PE42641MLBD-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
PE42641MLBD-Z
RF Switches PE42641MLBD-Z
RF Switch IC CDMA, GSM SP4T 3 GHz 50Ohm 16-QFN (3x3)

RF Switch IC CDMA, GSM SP4T 3 GHz 50Ohm 16-QFN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 1046-1124-1-ND PE42641MLBD-Z
Product Name RF Switches RF Switches
Package Type Surface Mount; 16-WFQFN Exposed Pad Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 100 to 3000 MHz 100 to 3000 MHz
Insertion Loss 0.4500 dB 0.4500 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Switches - 1373251-BGSA11GN10E6327XTSA1 - Win Source Electronics
Specs
Isolation 14 dB
Impedance 50 ohms
View Details
5 suppliers
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
PHEMT GaAs IC High-Linearity 3 V Control SPDT 0.1–2.5 GHz Switch Chip - AS193-000 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; Chip
Frequency Range 100 to 2500 MHz
Isolation 17 to 30 dB
View Details
2 suppliers
Reflective SPDT, Solid State Switch, 30 - 2700 MHz, 50Ω - ZSW2-272VHDR+ - Mini-Circuits
Specs
Frequency Range 30 MHz
Insertion Loss 0.3500 dB
Isolation 40 dB
View Details