pSemi RF Switches - PE4259 PE4259

Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 4259-63-271896 Series: UltraCMOS Packaging: Reel Features: Single/Dual Line Control Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 10MHz Frequency - Upper: 3GHz Isolation @ Frequency: 20dB @ 2GHz (typ) Insertion Loss @ Frequency: 0.5dB @ 2GHz IIP3: 55dBm (typ) P1dB: 29dBm (typ) IP1dB RF Type: General Purpose Part Status: Active Family Name: PE4259 Categories: RF/IF and RFID Voltage - Supply: 1.8 V ~ 3.3 V Supplier Device Package: SC-70-6 Temperature Range - Operating: -40°C ~ 85°C Case: 6-TSSOP, SC-88, SOT-363 Introduction Date: June 28, 2002 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 4259-63-271896 Series: UltraCMOS Packaging: Reel Features: Single/Dual Line Control Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 10MHz Frequency - Upper: 3GHz Isolation @ Frequency: 20dB @ 2GHz (typ) Insertion Loss @ Frequency: 0.5dB @ 2GHz IIP3: 55dBm (typ) P1dB: 29dBm (typ) IP1dB RF Type: General Purpose Part Status: Active Family Name: PE4259 Categories: RF/IF and RFID Voltage - Supply: 1.8 V ~ 3.3 V Supplier Device Package: SC-70-6 Temperature Range - Operating: -40°C ~ 85°C Case: 6-TSSOP, SC-88, SOT-363 Introduction Date: June 28, 2002 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - PE4259 - 4259-63-271896 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - PE4259
4259-63-271896
RF Switches - PE4259 4259-63-271896
Manufacturer: Peregrine Semiconductor Win Source Part Number: 4259-63-271896 Series: UltraCMOS Packaging: Reel Features: Single/Dual Line Control Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 10MHz Frequency - Upper: 3GHz Isolation @ Frequency: 20dB @ 2GHz (typ) Insertion Loss @ Frequency: 0.5dB @ 2GHz IIP3: 55dBm (typ) P1dB: 29dBm (typ) IP1dB RF Type: General Purpose Part Status: Active Family Name: PE4259 Categories: RF/IF and RFID Voltage - Supply: 1.8 V ~ 3.3 V Supplier Device Package: SC-70-6 Temperature Range - Operating: -40°C ~ 85°C Case: 6-TSSOP, SC-88, SOT-363 Introduction Date: June 28, 2002 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Peregrine Semiconductor
Win Source Part Number: 4259-63-271896
Series: UltraCMOS
Packaging: Reel
Features: Single/Dual Line Control
Impedance: 50 Ohm
Circuit: SPDT
Topology: Reflective
Frequency - Lower: 10MHz
Frequency - Upper: 3GHz
Isolation @ Frequency: 20dB @ 2GHz (typ)
Insertion Loss @ Frequency: 0.5dB @ 2GHz
IIP3: 55dBm (typ)
P1dB: 29dBm (typ) IP1dB
RF Type: General Purpose
Part Status: Active
Family Name: PE4259
Categories: RF/IF and RFID
Voltage - Supply: 1.8 V ~ 3.3 V
Supplier Device Package: SC-70-6
Temperature Range - Operating: -40°C ~ 85°C
Case: 6-TSSOP, SC-88, SOT-363
Introduction Date: June 28, 2002
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 4259-63-271896
Product Name RF Switches - PE4259
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products