pSemi RF Switches PE42582A-X

Description
SP8T, ABSORPTIVE, 50 INSTRUMENTA
Request a Quote Datasheet
Description
SP8T, ABSORPTIVE, 50 INSTRUMENTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 1046-PE42582A-XDKR-ND - DigiKey
Thief River Falls, MN, United States
SP8T, ABSORPTIVE, 50 INSTRUMENTA

SP8T, ABSORPTIVE, 50 INSTRUMENTA

Buy Now Datasheet
RF Switches - 1046-PE42582A-XCT-ND - DigiKey
Thief River Falls, MN, United States
SP8T, ABSORPTIVE, 50 INSTRUMENTA

SP8T, ABSORPTIVE, 50 INSTRUMENTA

Buy Now Datasheet
RF Switches - 1046-PE42582A-XTR-ND - DigiKey
Thief River Falls, MN, United States
SP8T, ABSORPTIVE, 50 INSTRUMENTA

SP8T, ABSORPTIVE, 50 INSTRUMENTA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 1046-PE42582A-XDKR-ND
Product Name RF Switches
Package Type Surface Mount; 24-VFQFN Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 0.0090 to 8000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF ICs - 1908083P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type μMAX
View Details
4-50 GHz MMIC GaAs PIN SPDT Switch - MSW2-00002CH - Marki Microwave LLC
Specs
Frequency Range 4000 to 50000 MHz
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
Mechanical Switch Assembly, 4 x SPDT Absorptive, DC - 26.5 GHz, 1U, SMA - ZTRC-4SPDT-A26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 26500 MHz
View Details