pSemi RF Switches PE42552MLIB

Description
RF Switch IC General Purpose SPDT 7.5 GHz 50Ohm 16-QFN (3x3)
Description
RF Switch IC General Purpose SPDT 7.5 GHz 50Ohm 16-QFN (3x3)

Suppliers

Company
Product
Description
Supplier Links
RF Switches - PE42552MLIB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
PE42552MLIB
RF Switches PE42552MLIB
RF Switch IC General Purpose SPDT 7.5 GHz 50Ohm 16-QFN (3x3)

RF Switch IC General Purpose SPDT 7.5 GHz 50Ohm 16-QFN (3x3)

Buy Now
IC RF SWITCH SPDT 7.5GHZ 16QFN - 637-PE42552MLIB - Utmel Electronic Limited
Hong Kong, China
IC RF SWITCH SPDT 7.5GHZ 16QFN
637-PE42552MLIB
IC RF SWITCH SPDT 7.5GHZ 16QFN 637-PE42552MLIB
IC RF SWITCH SPDT 7.5GHZ 16QFN

IC RF SWITCH SPDT 7.5GHZ 16QFN

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category RF Switches RF Switches
Product Number PE42552MLIB 637-PE42552MLIB
Product Name RF Switches IC RF SWITCH SPDT 7.5GHZ 16QFN
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 7500 MHz 7500 MHz
Insertion Loss 1 dB 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF ICs - 1908064P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type TQFN
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
Absorptive SPDT, SMT Solid State Switch, DC - 4600 MHz, 50Ω - KSWA-2-46+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
View Details
RF Switches - 863-1236-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.3000 to 3000 MHz
View Details
2 suppliers