pSemi RF Switches - PE42540LGBC-Z PE42540LGBC-Z

Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1236779-PE42540LGBC- Z Series: UltraCMOS, HaRP Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Features: DC Blocked Package: 32-TFQFN Exposed Pad Impedance: 50 Ohm Operating Supply Voltage: 3 V ~ 3.55 V Circuit: SP4T Topology: Absorptive Frequency - Lower: 10Hz Frequency - Upper: 8GHz Isolation @ Frequency: 31dB @ 8GHz (typ) Insertion Loss @ Frequency: 1.2dB @ 8GHz IIP3: 58dBm (typ) P1dB: 33dBm (typ) IP1dB RF Type: ATE, ISM, PHS, UMTS, WLL Part Status: Obsolete(EOL) Family Name: PE42540 Categories: RF/IF and RFID Manufacturer Homepage: www.peregrine-semi.c om Manufacturer Package: 32-LGA (5x5) Introduction Date: June 14, 2012 Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1236779-PE42540LGBC- Z Series: UltraCMOS, HaRP Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Features: DC Blocked Package: 32-TFQFN Exposed Pad Impedance: 50 Ohm Operating Supply Voltage: 3 V ~ 3.55 V Circuit: SP4T Topology: Absorptive Frequency - Lower: 10Hz Frequency - Upper: 8GHz Isolation @ Frequency: 31dB @ 8GHz (typ) Insertion Loss @ Frequency: 1.2dB @ 8GHz IIP3: 58dBm (typ) P1dB: 33dBm (typ) IP1dB RF Type: ATE, ISM, PHS, UMTS, WLL Part Status: Obsolete(EOL) Family Name: PE42540 Categories: RF/IF and RFID Manufacturer Homepage: www.peregrine-semi.c om Manufacturer Package: 32-LGA (5x5) Introduction Date: June 14, 2012 Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - PE42540LGBC-Z - 1236779-PE42540LGBC-Z - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - PE42540LGBC-Z
1236779-PE42540LGBC-Z
RF Switches - PE42540LGBC-Z 1236779-PE42540LGBC-Z
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1236779-PE42540LGBC- Z Series: UltraCMOS, HaRP Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Features: DC Blocked Package: 32-TFQFN Exposed Pad Impedance: 50 Ohm Operating Supply Voltage: 3 V ~ 3.55 V Circuit: SP4T Topology: Absorptive Frequency - Lower: 10Hz Frequency - Upper: 8GHz Isolation @ Frequency: 31dB @ 8GHz (typ) Insertion Loss @ Frequency: 1.2dB @ 8GHz IIP3: 58dBm (typ) P1dB: 33dBm (typ) IP1dB RF Type: ATE, ISM, PHS, UMTS, WLL Part Status: Obsolete(EOL) Family Name: PE42540 Categories: RF/IF and RFID Manufacturer Homepage: www.peregrine-semi.c om Manufacturer Package: 32-LGA (5x5) Introduction Date: June 14, 2012 Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Peregrine Semiconductor
Win Source Part Number: 1236779-PE42540LGBC-Z
Series: UltraCMOS, HaRP
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Features: DC Blocked
Package: 32-TFQFN Exposed Pad
Impedance: 50 Ohm
Operating Supply Voltage: 3 V ~ 3.55 V
Circuit: SP4T
Topology: Absorptive
Frequency - Lower: 10Hz
Frequency - Upper: 8GHz
Isolation @ Frequency: 31dB @ 8GHz (typ)
Insertion Loss @ Frequency: 1.2dB @ 8GHz
IIP3: 58dBm (typ)
P1dB: 33dBm (typ) IP1dB
RF Type: ATE, ISM, PHS, UMTS, WLL
Part Status: Obsolete(EOL)
Family Name: PE42540
Categories: RF/IF and RFID
Manufacturer Homepage: www.peregrine-semi.com
Manufacturer Package: 32-LGA (5x5)
Introduction Date: June 14, 2012
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1236779-PE42540LGBC-Z
Product Name RF Switches - PE42540LGBC-Z
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-415 5315TC-415XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details