pSemi RF Switches - PE42520MLBA-Z PE42520MLBA-Z

Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087300-PE42520MLBA- Z Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Absorptive Frequency - Lower: 9kHz Frequency - Upper: 13GHz Isolation @ Frequency: 18dB @ 13GHz (typ) Insertion Loss @ Frequency: 2dB @ 13GHz IIP3: 66dBm (typ) RF Type: ATE Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 2.3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087300-PE42520MLBA- Z Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Absorptive Frequency - Lower: 9kHz Frequency - Upper: 13GHz Isolation @ Frequency: 18dB @ 13GHz (typ) Insertion Loss @ Frequency: 2dB @ 13GHz IIP3: 66dBm (typ) RF Type: ATE Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 2.3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - PE42520MLBA-Z - 1087300-PE42520MLBA-Z - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - PE42520MLBA-Z
1087300-PE42520MLBA-Z
RF Switches - PE42520MLBA-Z 1087300-PE42520MLBA-Z
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087300-PE42520MLBA- Z Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Absorptive Frequency - Lower: 9kHz Frequency - Upper: 13GHz Isolation @ Frequency: 18dB @ 13GHz (typ) Insertion Loss @ Frequency: 2dB @ 13GHz IIP3: 66dBm (typ) RF Type: ATE Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 2.3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Peregrine Semiconductor
Win Source Part Number: 1087300-PE42520MLBA-Z
Packaging: Reel - TR
Impedance: 50 Ohm
Circuit: SPDT
Topology: Absorptive
Frequency - Lower: 9kHz
Frequency - Upper: 13GHz
Isolation @ Frequency: 18dB @ 13GHz (typ)
Insertion Loss @ Frequency: 2dB @ 13GHz
IIP3: 66dBm (typ)
RF Type: ATE
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 2.3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1087300-PE42520MLBA-Z
Product Name RF Switches - PE42520MLBA-Z
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-685 5315TC-685XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details