pSemi RF Switches - PE42520C-Z PE42520C-Z

Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 808234-PE42520C-Z Packaging: Reel Impedance: 50Ohm Test Frequency: 13GHz Frequency Range: 9kHz ~ 13GHz Insertion Loss: 2dB Isolation: 18dB Circuit: SPDT Topology: Absorptive IIP3: 66dBm RF Type: ATE Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.3V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 808234-PE42520C-Z Packaging: Reel Impedance: 50Ohm Test Frequency: 13GHz Frequency Range: 9kHz ~ 13GHz Insertion Loss: 2dB Isolation: 18dB Circuit: SPDT Topology: Absorptive IIP3: 66dBm RF Type: ATE Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.3V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - PE42520C-Z - 808234-PE42520C-Z - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - PE42520C-Z
808234-PE42520C-Z
RF Switches - PE42520C-Z 808234-PE42520C-Z
Manufacturer: Peregrine Semiconductor Win Source Part Number: 808234-PE42520C-Z Packaging: Reel Impedance: 50Ohm Test Frequency: 13GHz Frequency Range: 9kHz ~ 13GHz Insertion Loss: 2dB Isolation: 18dB Circuit: SPDT Topology: Absorptive IIP3: 66dBm RF Type: ATE Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.3V ~ 5.5V

Manufacturer: Peregrine Semiconductor
Win Source Part Number: 808234-PE42520C-Z
Packaging: Reel
Impedance: 50Ohm
Test Frequency: 13GHz
Frequency Range: 9kHz ~ 13GHz
Insertion Loss: 2dB
Isolation: 18dB
Circuit: SPDT
Topology: Absorptive
IIP3: 66dBm
RF Type: ATE
Supplier Device Package: 16-QFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.3V ~ 5.5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 808234-PE42520C-Z
Product Name RF Switches - PE42520C-Z
Frequency 9000 to 1.30E10 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-115 4308RV-115XJLD , 4308RV-115XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details