pSemi RF Switches PE4251MLI-Z

Description
RF Switch IC General Purpose SPDT 3GHz 50Ohm 8-MSOP-EP
Request a Quote Datasheet
Description
RF Switch IC General Purpose SPDT 3GHz 50Ohm 8-MSOP-EP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 1046-1018-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1018-2-ND
RF Switches 1046-1018-2-ND
RF Switch IC General Purpose SPDT 3GHz 50Ohm 8-MSOP-EP

RF Switch IC General Purpose SPDT 3GHz 50Ohm 8-MSOP-EP

Buy Now Datasheet
RF Switches - 1046-1018-6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1018-6-ND
RF Switches 1046-1018-6-ND
RF Switch IC General Purpose SPDT 3GHz 50Ohm 8-MSOP-EP

RF Switch IC General Purpose SPDT 3GHz 50Ohm 8-MSOP-EP

Buy Now Datasheet
RF Switches - 1046-1018-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1018-1-ND
RF Switches 1046-1018-1-ND
RF Switch IC General Purpose SPDT 3GHz 50Ohm 8-MSOP-EP

RF Switch IC General Purpose SPDT 3GHz 50Ohm 8-MSOP-EP

Buy Now Datasheet
RF Switches - PE4251MLI-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
PE4251MLI-Z
RF Switches PE4251MLI-Z
RF Switch IC General Purpose SPDT 3 GHz 50Ohm 8-MSOP-EP

RF Switch IC General Purpose SPDT 3 GHz 50Ohm 8-MSOP-EP

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 1046-1018-2-ND PE4251MLI-Z
Product Name RF Switches RF Switches
Package Type Surface Mount; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 10 to 3000 MHz 10 to 3000 MHz
Insertion Loss 0.7500 dB 0.7500 dB
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details
RF Switches - 2312-QPC0542TR7TR-ND - DigiKey
Specs
Package Type Surface Mount; 12-VFQFN Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 20 to 50000 MHz
View Details
9-100 GHz MMIC GaAs PIN SPDT Switch - MSW2-00004CH - Marki Microwave LLC
Specs
Frequency Range 9000 to 100000 MHz
View Details