pSemi RF Switches PE4250MLI-Z

Description
RF Switch IC General Purpose SPDT 3GHz 50Ohm 8-MSOP
Request a Quote Datasheet
Description
RF Switch IC General Purpose SPDT 3GHz 50Ohm 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 1046-1017-6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1017-6-ND
RF Switches 1046-1017-6-ND
RF Switch IC General Purpose SPDT 3GHz 50Ohm 8-MSOP

RF Switch IC General Purpose SPDT 3GHz 50Ohm 8-MSOP

Buy Now Datasheet
RF Switches - 1046-1017-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1017-1-ND
RF Switches 1046-1017-1-ND
RF Switch IC General Purpose SPDT 3GHz 50Ohm 8-MSOP

RF Switch IC General Purpose SPDT 3GHz 50Ohm 8-MSOP

Buy Now Datasheet
RF Switches - 1046-1017-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1017-2-ND
RF Switches 1046-1017-2-ND
RF Switch IC General Purpose SPDT 3GHz 50Ohm 8-MSOP

RF Switch IC General Purpose SPDT 3GHz 50Ohm 8-MSOP

Buy Now Datasheet
RF Switches - PE4250MLI-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
PE4250MLI-Z
RF Switches PE4250MLI-Z
RF Switch IC General Purpose SPDT 3 GHz 50Ohm 8-MSOP

RF Switch IC General Purpose SPDT 3 GHz 50Ohm 8-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 1046-1017-6-ND PE4250MLI-Z
Product Name RF Switches RF Switches
Package Type Surface Mount; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 10 to 3000 MHz 10 to 3000 MHz
Insertion Loss 0.7500 dB 0.7500 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - RF Switches - 1169823-BGS13PN10E6327XTSA1 - Win Source Electronics
Specs
Isolation 17 dB
Impedance 50 ohms
View Details
3 suppliers
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
GaAs SPDT 7 W Switch 20 MHz - 5 GHz - SKY13299-321LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 20 to 5000 MHz
Isolation 22 to 30 dB
View Details
3 suppliers
Reflective SPDT, SMT Solid State Switch, DC - 4500 MHz, 50Ω - M3SW-2-50DRA+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -55 to 100 C (-67 to 212 F)
Frequency Range 4500 MHz
View Details
2 suppliers