pSemi RF Switches - PE4250MLI-Z PE4250MLI-Z

Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 141422-PE4250MLI-Z Packaging: Reel - TR Features: DC Blocked, Single/Dual Line Control Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 10MHz Frequency - Upper: 3GHz Isolation @ Frequency: 40dB @ 3GHz (typ) Insertion Loss @ Frequency: 0.75dB @ 3GHz IIP3: 59dBm P1dB: 30.5dBm (typ) IP1dB RF Type: General Purpose Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 141422-PE4250MLI-Z Packaging: Reel - TR Features: DC Blocked, Single/Dual Line Control Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 10MHz Frequency - Upper: 3GHz Isolation @ Frequency: 40dB @ 3GHz (typ) Insertion Loss @ Frequency: 0.75dB @ 3GHz IIP3: 59dBm P1dB: 30.5dBm (typ) IP1dB RF Type: General Purpose Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - PE4250MLI-Z - 141422-PE4250MLI-Z - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - PE4250MLI-Z
141422-PE4250MLI-Z
RF Switches - PE4250MLI-Z 141422-PE4250MLI-Z
Manufacturer: Peregrine Semiconductor Win Source Part Number: 141422-PE4250MLI-Z Packaging: Reel - TR Features: DC Blocked, Single/Dual Line Control Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 10MHz Frequency - Upper: 3GHz Isolation @ Frequency: 40dB @ 3GHz (typ) Insertion Loss @ Frequency: 0.75dB @ 3GHz IIP3: 59dBm P1dB: 30.5dBm (typ) IP1dB RF Type: General Purpose Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Peregrine Semiconductor
Win Source Part Number: 141422-PE4250MLI-Z
Packaging: Reel - TR
Features: DC Blocked, Single/Dual Line Control
Impedance: 50 Ohm
Circuit: SPDT
Topology: Reflective
Frequency - Lower: 10MHz
Frequency - Upper: 3GHz
Isolation @ Frequency: 40dB @ 3GHz (typ)
Insertion Loss @ Frequency: 0.75dB @ 3GHz
IIP3: 59dBm
P1dB: 30.5dBm (typ) IP1dB
RF Type: General Purpose
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 141422-PE4250MLI-Z
Product Name RF Switches - PE4250MLI-Z
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-404 4308RV-404XJLD , 4308RV-404XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details