pSemi RF Switches PE42462A-X

Description
RF Switches
Description
RF Switches

Suppliers

Company
Product
Description
Supplier Links
RF Switches - PE42462A-X - ODG (Origin Data Global)
Shenzhen, China
RF Switches
PE42462A-X
RF Switches PE42462A-X
RF Switches

RF Switches

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number PE42462A-X
Product Name RF Switches
Unlock Full Specs
to access all available technical data

Similar Products

10.7 - 12.75 GHz Ku-Band Quad 4x2 Rx Beamformer - AWMF-0146 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 10700 to 12750 MHz
View Details
RF Transceiver ICs - CY8C4128LQI-BL473T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Receivers - SI4705-D60-GUR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 64 to 108 MHz
Bias Current 18.5 mA
View Details
2 suppliers