pSemi RF Switches PE42451MLIAA-Z

Description
RF Switch IC General Purpose SP5T 4GHz 50Ohm 24-QFN (4x4)
Request a Quote Datasheet
Description
RF Switch IC General Purpose SP5T 4GHz 50Ohm 24-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - PE42451MLIAA-Z-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SP5T 4GHz 50Ohm 24-QFN (4x4)

RF Switch IC General Purpose SP5T 4GHz 50Ohm 24-QFN (4x4)

Buy Now Datasheet
RF Switches - PE42451MLIAA-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
PE42451MLIAA-Z
RF Switches PE42451MLIAA-Z
RF Switch IC General Purpose SP5T 4 GHz 50Ohm 24-QFN (4x4)

RF Switch IC General Purpose SP5T 4 GHz 50Ohm 24-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number PE42451MLIAA-Z-ND PE42451MLIAA-Z
Product Name RF Switches RF Switches
Package Type Surface Mount; 24-WFQFN Exposed Pad Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 450 to 4000 MHz 450 to 4000 MHz
Insertion Loss 2.25 dB 2.25 dB
Unlock Full Specs
to access all available technical data

Similar Products

Transfer, Mechanical Switch, DC - 40000 MHz, 50Ω - RC-2MTS-40 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 40000 MHz
View Details
RF ICs - 1832553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Msop
View Details
Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details
4-50 GHz MMIC GaAs PIN SPDT Switch - MSW2-00002CH - Marki Microwave LLC
Specs
Frequency Range 4000 to 50000 MHz
View Details