pSemi RF Switches PE42442A-Z

Description
RF Switch IC 3G/4G SP4T 6GHz 50Ohm 24-QFN (4x4)
Request a Quote Datasheet
Description
RF Switch IC 3G/4G SP4T 6GHz 50Ohm 24-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 1046-1096-6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1096-6-ND
RF Switches 1046-1096-6-ND
RF Switch IC 3G/4G SP4T 6GHz 50Ohm 24-QFN (4x4)

RF Switch IC 3G/4G SP4T 6GHz 50Ohm 24-QFN (4x4)

Buy Now Datasheet
RF Switches - 1046-1096-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1096-1-ND
RF Switches 1046-1096-1-ND
RF Switch IC 3G/4G SP4T 6GHz 50Ohm 24-QFN (4x4)

RF Switch IC 3G/4G SP4T 6GHz 50Ohm 24-QFN (4x4)

Buy Now Datasheet
RF Switches - 1046-1096-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1096-2-ND
RF Switches 1046-1096-2-ND
RF Switch IC 3G/4G SP4T 6GHz 50Ohm 24-QFN (4x4)

RF Switch IC 3G/4G SP4T 6GHz 50Ohm 24-QFN (4x4)

Buy Now Datasheet
RF Switches - PE42442A-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
PE42442A-Z
RF Switches PE42442A-Z
RF Switch IC 3G/4G SP4T 6 GHz 50Ohm 24-QFN (4x4)

RF Switch IC 3G/4G SP4T 6 GHz 50Ohm 24-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 1046-1096-6-ND PE42442A-Z
Product Name RF Switches RF Switches
Package Type Surface Mount; 24-WFQFN Exposed Pad Surface Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Frequency Range 30 to 6000 MHz 30 to 6000 MHz
Insertion Loss 1.1 dB 1.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5264A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Absorptive SPDT, Solid State Switch, DC - 4600 MHz, 50Ω - ZFSWA-2-46 - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
Type Single Pole Double Throw; Solid-State
View Details
RF and Microwave Switch - 1004379 - Richardson RFPD
Specs
Package Type Chip
Frequency Range 200 to 18000 MHz
Insertion Loss 0.5000 dB
View Details
RF Coaxial Switches - NMSD3KH - kTB Solutions
Specs
Frequency Range 0.0 to 43500 MHz
Type 2P3T
View Details