pSemi RF Switches - PE42442A-Z PE42442A-Z

Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087291-PE42442A-Z Packaging: Reel - TR Impedance: 50 Ohm Circuit: SP4T Topology: Absorptive Frequency - Lower: 30MHz Frequency - Upper: 6GHz Isolation @ Frequency: 61dB @ 900MHz (typ) Insertion Loss @ Frequency: 1.1dB @ 900MHz IIP3: 58dBm (typ) RF Type: 3G/4G Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 24-QFN (4x4) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087291-PE42442A-Z Packaging: Reel - TR Impedance: 50 Ohm Circuit: SP4T Topology: Absorptive Frequency - Lower: 30MHz Frequency - Upper: 6GHz Isolation @ Frequency: 61dB @ 900MHz (typ) Insertion Loss @ Frequency: 1.1dB @ 900MHz IIP3: 58dBm (typ) RF Type: 3G/4G Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 24-QFN (4x4) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - PE42442A-Z - 1087291-PE42442A-Z - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - PE42442A-Z
1087291-PE42442A-Z
RF Switches - PE42442A-Z 1087291-PE42442A-Z
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087291-PE42442A-Z Packaging: Reel - TR Impedance: 50 Ohm Circuit: SP4T Topology: Absorptive Frequency - Lower: 30MHz Frequency - Upper: 6GHz Isolation @ Frequency: 61dB @ 900MHz (typ) Insertion Loss @ Frequency: 1.1dB @ 900MHz IIP3: 58dBm (typ) RF Type: 3G/4G Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 24-QFN (4x4) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Peregrine Semiconductor
Win Source Part Number: 1087291-PE42442A-Z
Packaging: Reel - TR
Impedance: 50 Ohm
Circuit: SP4T
Topology: Absorptive
Frequency - Lower: 30MHz
Frequency - Upper: 6GHz
Isolation @ Frequency: 61dB @ 900MHz (typ)
Insertion Loss @ Frequency: 1.1dB @ 900MHz
IIP3: 58dBm (typ)
RF Type: 3G/4G
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 24-QFN (4x4)
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1087291-PE42442A-Z
Product Name RF Switches - PE42442A-Z
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-495 4312RV-495XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC1024-MV110 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 7552 bits
Reading Speed 26.48 kbps
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details