pSemi RF Switches PE42440MLBB-Z

Description
RF Switch IC General Purpose SP4T 3GHz 50Ohm 16-QFN (3x3)
Request a Quote Datasheet
Description
RF Switch IC General Purpose SP4T 3GHz 50Ohm 16-QFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 1046-1038-6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1038-6-ND
RF Switches 1046-1038-6-ND
RF Switch IC General Purpose SP4T 3GHz 50Ohm 16-QFN (3x3)

RF Switch IC General Purpose SP4T 3GHz 50Ohm 16-QFN (3x3)

Buy Now Datasheet
RF Switches - 1046-1038-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1038-1-ND
RF Switches 1046-1038-1-ND
RF Switch IC General Purpose SP4T 3GHz 50Ohm 16-QFN (3x3)

RF Switch IC General Purpose SP4T 3GHz 50Ohm 16-QFN (3x3)

Buy Now Datasheet
RF Switches - 1046-1038-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1038-2-ND
RF Switches 1046-1038-2-ND
RF Switch IC General Purpose SP4T 3GHz 50Ohm 16-QFN (3x3)

RF Switch IC General Purpose SP4T 3GHz 50Ohm 16-QFN (3x3)

Buy Now Datasheet
RF Switches - PE42440MLBB-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
PE42440MLBB-Z
RF Switches PE42440MLBB-Z
RF Switch IC General Purpose SP4T 3 GHz 50Ohm 16-QFN (3x3)

RF Switch IC General Purpose SP4T 3 GHz 50Ohm 16-QFN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 1046-1038-6-ND PE42440MLBB-Z
Product Name RF Switches RF Switches
Package Type Surface Mount; 16-WFQFN Exposed Pad Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 50 to 3000 MHz 50 to 3000 MHz
Insertion Loss 0.8500 dB 0.8500 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5262A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Absorptive SP4T, Mechanical Switch, DC - 40000 MHz, 50Ω - RC-1SP4T-40 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 40000 MHz
View Details
RF Switches - 2312-QPC0542TR7TR-ND - DigiKey
Specs
Package Type Surface Mount; 12-VFQFN Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 20 to 50000 MHz
View Details
RF Coaxial Switches - NMSD2K - kTB Solutions
Specs
Frequency Range 0.0 to 40000 MHz
Type Double Pole Double Throw; DPDT
View Details