pSemi RF Switches - PE42430MLAB-Z PE42430MLAB-Z

Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087289-PE42430MLAB- Z Packaging: Reel - TR Features: DC Blocked Impedance: 50 Ohm Circuit: SP3T Topology: Reflective Frequency - Lower: 100MHz Frequency - Upper: 3GHz Isolation @ Frequency: 30dB @ 2.5GHz (typ) Insertion Loss @ Frequency: 0.55dB @ 2.5GHz IIP3: 66dBm (typ) RF Type: General Purpose Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DFN (1.5x1.5) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087289-PE42430MLAB- Z Packaging: Reel - TR Features: DC Blocked Impedance: 50 Ohm Circuit: SP3T Topology: Reflective Frequency - Lower: 100MHz Frequency - Upper: 3GHz Isolation @ Frequency: 30dB @ 2.5GHz (typ) Insertion Loss @ Frequency: 0.55dB @ 2.5GHz IIP3: 66dBm (typ) RF Type: General Purpose Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DFN (1.5x1.5) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - PE42430MLAB-Z - 1087289-PE42430MLAB-Z - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - PE42430MLAB-Z
1087289-PE42430MLAB-Z
RF Switches - PE42430MLAB-Z 1087289-PE42430MLAB-Z
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087289-PE42430MLAB- Z Packaging: Reel - TR Features: DC Blocked Impedance: 50 Ohm Circuit: SP3T Topology: Reflective Frequency - Lower: 100MHz Frequency - Upper: 3GHz Isolation @ Frequency: 30dB @ 2.5GHz (typ) Insertion Loss @ Frequency: 0.55dB @ 2.5GHz IIP3: 66dBm (typ) RF Type: General Purpose Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DFN (1.5x1.5) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Peregrine Semiconductor
Win Source Part Number: 1087289-PE42430MLAB-Z
Packaging: Reel - TR
Features: DC Blocked
Impedance: 50 Ohm
Circuit: SP3T
Topology: Reflective
Frequency - Lower: 100MHz
Frequency - Upper: 3GHz
Isolation @ Frequency: 30dB @ 2.5GHz (typ)
Insertion Loss @ Frequency: 0.55dB @ 2.5GHz
IIP3: 66dBm (typ)
RF Type: General Purpose
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DFN (1.5x1.5)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1087289-PE42430MLAB-Z
Product Name RF Switches - PE42430MLAB-Z
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products