pSemi RF Switches PE42424A-Z

Description
RF Switch IC 802.11a/b/g/n/ac SPDT 6GHz 50Ohm 6-DFN (1.5x1.5)
Request a Quote Datasheet
Description
RF Switch IC 802.11a/b/g/n/ac SPDT 6GHz 50Ohm 6-DFN (1.5x1.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 1046-1119-6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1119-6-ND
RF Switches 1046-1119-6-ND
RF Switch IC 802.11a/b/g/n/ac SPDT 6GHz 50Ohm 6-DFN (1.5x1.5)

RF Switch IC 802.11a/b/g/n/ac SPDT 6GHz 50Ohm 6-DFN (1.5x1.5)

Buy Now Datasheet
RF Switches - 1046-1119-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1119-2-ND
RF Switches 1046-1119-2-ND
RF Switch IC 802.11a/b/g/n/ac SPDT 6GHz 50Ohm 6-DFN (1.5x1.5)

RF Switch IC 802.11a/b/g/n/ac SPDT 6GHz 50Ohm 6-DFN (1.5x1.5)

Buy Now Datasheet
RF Switches - 1046-1119-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1119-1-ND
RF Switches 1046-1119-1-ND
RF Switch IC 802.11a/b/g/n/ac SPDT 6GHz 50Ohm 6-DFN (1.5x1.5)

RF Switch IC 802.11a/b/g/n/ac SPDT 6GHz 50Ohm 6-DFN (1.5x1.5)

Buy Now Datasheet
RF Switches - PE42424A-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
PE42424A-Z
RF Switches PE42424A-Z
RF Switch IC 802.11a/b/g/n/ac SPDT 6 GHz 50Ohm 6-DFN (1.5x1.5)

RF Switch IC 802.11a/b/g/n/ac SPDT 6 GHz 50Ohm 6-DFN (1.5x1.5)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 1046-1119-6-ND PE42424A-Z
Product Name RF Switches RF Switches
Package Type Surface Mount; 6-UFDFN Exposed Pad Surface Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Frequency Range 100 to 6000 MHz 100 to 6000 MHz
Insertion Loss 0.8000 dB 0.8000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SP6T, Mechanical Switch, DC - 26500 MHz, 50Ω - RC-1SP6T-26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details
RF Switches - 2449753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details
2-26 GHz MMIC GaAs PIN SPDT Switch - MSW2-00001CH - Marki Microwave LLC
Specs
Frequency Range 2000 to 26000 MHz
View Details