pSemi RF Switches - PE42423MLBA-Z PE42423MLBA-Z

Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087286-PE42423MLBA- Z Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Absorptive Frequency - Lower: 100MHz Frequency - Upper: 6GHz Isolation @ Frequency: 41dB @ 6GHz (typ) Insertion Loss @ Frequency: 0.95dB @ 6GHz IIP3: 65dBm (typ) RF Type: 802.11a/b/g/n/ac Family Name: PE42423 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 2.3 V to 5.5 V Introduction Date: August 09, 2013 Estimated EOL Date: 2029 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087286-PE42423MLBA- Z Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Absorptive Frequency - Lower: 100MHz Frequency - Upper: 6GHz Isolation @ Frequency: 41dB @ 6GHz (typ) Insertion Loss @ Frequency: 0.95dB @ 6GHz IIP3: 65dBm (typ) RF Type: 802.11a/b/g/n/ac Family Name: PE42423 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 2.3 V to 5.5 V Introduction Date: August 09, 2013 Estimated EOL Date: 2029 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - PE42423MLBA-Z - 1087286-PE42423MLBA-Z - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - PE42423MLBA-Z
1087286-PE42423MLBA-Z
RF Switches - PE42423MLBA-Z 1087286-PE42423MLBA-Z
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087286-PE42423MLBA- Z Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Absorptive Frequency - Lower: 100MHz Frequency - Upper: 6GHz Isolation @ Frequency: 41dB @ 6GHz (typ) Insertion Loss @ Frequency: 0.95dB @ 6GHz IIP3: 65dBm (typ) RF Type: 802.11a/b/g/n/ac Family Name: PE42423 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 2.3 V to 5.5 V Introduction Date: August 09, 2013 Estimated EOL Date: 2029 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Peregrine Semiconductor
Win Source Part Number: 1087286-PE42423MLBA-Z
Packaging: Reel - TR
Impedance: 50 Ohm
Circuit: SPDT
Topology: Absorptive
Frequency - Lower: 100MHz
Frequency - Upper: 6GHz
Isolation @ Frequency: 41dB @ 6GHz (typ)
Insertion Loss @ Frequency: 0.95dB @ 6GHz
IIP3: 65dBm (typ)
RF Type: 802.11a/b/g/n/ac
Family Name: PE42423
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 2.3 V to 5.5 V
Introduction Date: August 09, 2013
Estimated EOL Date: 2029
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1087286-PE42423MLBA-Z
Product Name RF Switches - PE42423MLBA-Z
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-105 4513TC-105XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details