pSemi RF Switches PE42422MLAA-Z

Description
IC RF SWITCH SPDT 6GHZ 12QFN
Datasheet
Description
IC RF SWITCH SPDT 6GHZ 12QFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches PE42422MLAA-Z
IC RF SWITCH SPDT 6GHZ 12QFN

IC RF SWITCH SPDT 6GHZ 12QFN

Supplier's Site Datasheet
RF and Wireless - RF Switches - PE42422MLAA-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Switches
PE42422MLAA-Z
RF and Wireless - RF Switches PE42422MLAA-Z
IC RF SWITCH SPDT 6GHZ 12QFN

IC RF SWITCH SPDT 6GHZ 12QFN

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number PE42422MLAA-Z PE42422MLAA-Z
Product Name RF Switches RF and Wireless - RF Switches
Technology General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52811-QFAA-B-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 26LS32BJC - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Butler Matrix KBM9005070 - KBM9005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
RF Receivers - SI4744-C10-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 26 mA
View Details