pSemi RF Switches PE42421SCAA-Z

Description
RF Switch IC General Purpose SPDT 3GHz 50Ohm SC-70-6
Request a Quote Datasheet
Description
RF Switch IC General Purpose SPDT 3GHz 50Ohm SC-70-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 1046-1061-6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1061-6-ND
RF Switches 1046-1061-6-ND
RF Switch IC General Purpose SPDT 3GHz 50Ohm SC-70-6

RF Switch IC General Purpose SPDT 3GHz 50Ohm SC-70-6

Buy Now Datasheet
RF Switches - 1046-1061-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1061-1-ND
RF Switches 1046-1061-1-ND
RF Switch IC General Purpose SPDT 3GHz 50Ohm SC-70-6

RF Switch IC General Purpose SPDT 3GHz 50Ohm SC-70-6

Buy Now Datasheet
RF Switches - 1046-1061-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1061-2-ND
RF Switches 1046-1061-2-ND
RF Switch IC General Purpose SPDT 3GHz 50Ohm SC-70-6

RF Switch IC General Purpose SPDT 3GHz 50Ohm SC-70-6

Buy Now Datasheet
RF Switch SPDT 10MHz to 3GHz 19dB 6-Pin SC-70 T/R - 637-PE42421SCAA-Z - Utmel Electronic Limited
Hong Kong, China
RF Switch SPDT 10MHz to 3GHz 19dB 6-Pin SC-70 T/R
637-PE42421SCAA-Z
RF Switch SPDT 10MHz to 3GHz 19dB 6-Pin SC-70 T/R 637-PE42421SCAA-Z
RF Switch SPDT 10MHz to 3GHz 19dB 6-Pin SC-70 T/R

RF Switch SPDT 10MHz to 3GHz 19dB 6-Pin SC-70 T/R

Supplier's Site
RF Switches - PE42421SCAA-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
PE42421SCAA-Z
RF Switches PE42421SCAA-Z
RF Switch IC General Purpose SPDT 3 GHz 50Ohm SC-70-6

RF Switch IC General Purpose SPDT 3 GHz 50Ohm SC-70-6

Buy Now Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 1046-1061-6-ND 637-PE42421SCAA-Z PE42421SCAA-Z
Product Name RF Switches RF Switch SPDT 10MHz to 3GHz 19dB 6-Pin SC-70 T/R RF Switches
Package Type Surface Mount; 6-TSSOP, SC-88, SOT-363 Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 10 to 3000 MHz 10 to 3000 MHz 10 to 3000 MHz
Insertion Loss 0.5000 dB 0.5000 dB 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 448-BGS12WN6E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Surface Mount; 6-XFDFN
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 50 to 9000 MHz
View Details
3 suppliers
Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details
RF Switches - SKY13638-569LF - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
View Details
2 suppliers
Mechanical SP8T Switch, DC-12 GHz, SMA, TTL Control - ZK-MSP8TA-12 - Mini-Circuits
Specs
Control Interface TTL
Frequency Range 12000 MHz
Insertion Loss 0.1500 to 0.8000 dB
View Details