pSemi RF Switches PE42420LGBB-Z

Description
RF Switch IC General Purpose SPDT 6GHz 50Ohm 20-LGA (4x4)
Request a Quote Datasheet
Description
RF Switch IC General Purpose SPDT 6GHz 50Ohm 20-LGA (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 1046-1069-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1069-2-ND
RF Switches 1046-1069-2-ND
RF Switch IC General Purpose SPDT 6GHz 50Ohm 20-LGA (4x4)

RF Switch IC General Purpose SPDT 6GHz 50Ohm 20-LGA (4x4)

Buy Now Datasheet
RF Switches - PE42420LGBB-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
PE42420LGBB-Z
RF Switches PE42420LGBB-Z
RF Switch IC General Purpose SPDT 6 GHz 50Ohm 20-LGA (4x4)

RF Switch IC General Purpose SPDT 6 GHz 50Ohm 20-LGA (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 1046-1069-2-ND PE42420LGBB-Z
Product Name RF Switches RF Switches
Package Type Surface Mount; 20-TFLGA Exposed Pad Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 100 to 6000 MHz 100 to 6000 MHz
Insertion Loss 1.6 dB 1.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Switch Assembly, 2 x SP8T, DC - 40 GHz, 2.92 mm - RCM-2SP8T-40 - Mini-Circuits
Specs
Package Type Connectorized
Frequency Range 40000 MHz
Insertion Loss 0.2000 to 1.5 dB
View Details
RF ICs - 1900413P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT-23
View Details
Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details
0.1-20 GHz Surface Mount High Power SPDT Switch - MSW2-1002HLGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 20000 MHz
View Details