pSemi RF/IF and RFID - RF Switches PE423422A-Z

Description
Win Source Part Number: 970131-PE423422A-Z Category: RF/IF and RFID>RF Switches Series: UltraCMOS® Package: Tape & Reel Standard Package: 3,000 Impedance: 50Ohm Test Frequency: 1GHz, 6GHz Frequency Range: 100MHz ~ 6GHz Insertion Loss: 0.9dB Isolation: 42dB Circuit: SPDT IIP3: 73dBm P1dB: 34dBm Voltage - Supply: 2.3V ~ 5.5V Package / Case: 12-UFQFN Exposed Pad Supplier Device Package: 12-QFN (2x2) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: pSemi Other Names: 1046-1134-1,1046-113 4-2,1046-1134-6 Base Product Number: PE423422
Request a Quote Datasheet
Description
Win Source Part Number: 970131-PE423422A-Z Category: RF/IF and RFID>RF Switches Series: UltraCMOS® Package: Tape & Reel Standard Package: 3,000 Impedance: 50Ohm Test Frequency: 1GHz, 6GHz Frequency Range: 100MHz ~ 6GHz Insertion Loss: 0.9dB Isolation: 42dB Circuit: SPDT IIP3: 73dBm P1dB: 34dBm Voltage - Supply: 2.3V ~ 5.5V Package / Case: 12-UFQFN Exposed Pad Supplier Device Package: 12-QFN (2x2) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: pSemi Other Names: 1046-1134-1,1046-113 4-2,1046-1134-6 Base Product Number: PE423422
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Switches - 970131-PE423422A-Z - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Switches
970131-PE423422A-Z
RF/IF and RFID - RF Switches 970131-PE423422A-Z
Win Source Part Number: 970131-PE423422A-Z Category: RF/IF and RFID>RF Switches Series: UltraCMOS® Package: Tape & Reel Standard Package: 3,000 Impedance: 50Ohm Test Frequency: 1GHz, 6GHz Frequency Range: 100MHz ~ 6GHz Insertion Loss: 0.9dB Isolation: 42dB Circuit: SPDT IIP3: 73dBm P1dB: 34dBm Voltage - Supply: 2.3V ~ 5.5V Package / Case: 12-UFQFN Exposed Pad Supplier Device Package: 12-QFN (2x2) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: pSemi Other Names: 1046-1134-1,1046-113 4-2,1046-1134-6 Base Product Number: PE423422

Win Source Part Number: 970131-PE423422A-Z
Category: RF/IF and RFID>RF Switches
Series: UltraCMOS®
Package: Tape & Reel
Standard Package: 3,000
Impedance: 50Ohm
Test Frequency: 1GHz, 6GHz
Frequency Range: 100MHz ~ 6GHz
Insertion Loss: 0.9dB
Isolation: 42dB
Circuit: SPDT
IIP3: 73dBm
P1dB: 34dBm
Voltage - Supply: 2.3V ~ 5.5V
Package / Case: 12-UFQFN Exposed Pad
Supplier Device Package: 12-QFN (2x2)
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: pSemi
Other Names: 1046-1134-1,1046-1134-2,1046-1134-6
Base Product Number: PE423422

Buy Now Datasheet
RF Switches - 1046-1134-6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1134-6-ND
RF Switches 1046-1134-6-ND
RF Switch IC SPDT 6GHz 50Ohm 12-QFN (2x2)

RF Switch IC SPDT 6GHz 50Ohm 12-QFN (2x2)

Buy Now Datasheet
RF Switches - 1046-1134-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1134-1-ND
RF Switches 1046-1134-1-ND
RF Switch IC SPDT 6GHz 50Ohm 12-QFN (2x2)

RF Switch IC SPDT 6GHz 50Ohm 12-QFN (2x2)

Buy Now Datasheet
RF Switches - 1046-1134-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1134-2-ND
RF Switches 1046-1134-2-ND
RF Switch IC SPDT 6GHz 50Ohm 12-QFN (2x2)

RF Switch IC SPDT 6GHz 50Ohm 12-QFN (2x2)

Buy Now Datasheet
RF Switches - PE423422A-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
PE423422A-Z
RF Switches PE423422A-Z
RF Switch IC SPDT 6 GHz 50Ohm 12-QFN (2x2)

RF Switch IC SPDT 6 GHz 50Ohm 12-QFN (2x2)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 970131-PE423422A-Z 1046-1134-6-ND PE423422A-Z
Product Name RF/IF and RFID - RF Switches RF Switches RF Switches
Isolation 42 dB 42 dB 42 dB
Impedance 50 ohms 50 ohms; 50Ohm
Package Type Surface Mount; 12-UFQFN Exposed Pad Surface Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 448-BGSX24MU16E6327XUSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Surface Mount; 16-UFLGA Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 100 to 5000 MHz
View Details
3 suppliers
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details
0.6 to 6.0 GHz SP4T MIPI® Antenna Tuning Switch - SKY19260-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MCM, 12L
Frequency Range 600 to 6000 MHz
Type Single Pole Four Throw; SP4T
View Details
Absorptive SP4T, Mechanical Switch, DC - 18000 MHz, 50Ω - RC-1SP4T-A18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details