Manufacturer: Peregrine Semiconductor
Win Source Part Number: 1087279-PE4150MLI-Z
Packaging: Reel - TR
Frequency: 136MHz to 941MHz
RF Type: General Purpose
Secondary Attributes: Up/Down Converter
Number of Mixers: 1
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 20-QFN (4x4)
Supply Voltage - Operating: 2.9 V to 3.1 V
Operating Supply Current: 8mA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
IC MIXER 136-941MHZ UP/DWN 20QFN Product overview: PE4150MLI-Z from pSemi is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 941MHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 941MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-PE4150MLI-Z can be used for catalog matching and distributor lookup.
IC MIXER 136-941MHZ UP/DWN 20QFN
RF Mixer IC General Purpose Up/Down Converter 136MHz ~ 941MHz 20-QFN (4x4)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Mixers | RF Mixers | RF Mixers | RF Mixers |
| Product Number | 1087279-PE4150MLI-Z | 861-PE4150MLI-Z | PE4150MLI-Z | PE4150MLI-Z |
| Product Name | RF Mixers - PE4150MLI-Z | 941MHZ Rf Mixer | RF and Wireless - RF Mixers | RF Mixers |
| Package Type | 20-QFN (4x4) | Tape & Reel (TR) | Surface Mount; 20-VFQFN Exposed Pad |