pSemi Power Management IC PE25208A-V

Description
48 VIN Divide-by-2- and -3, 8A Charge Pump, Capacitor Divider The PE25208 is an ultra-high efficiency charge pump IC that is configurable to divide down an input voltage by two or three and delivers up to 8A with peak efficiency up to 98.2%. The PE25208 can also be used in parallel to increase output power The PE25208 supports an input voltage range of 18V to 45V in divide-by-2 mode and 18V to 60V in divide-by-3 mode. The PE25208 is primarily used as a front-end converter to convert the USB PD EPR input to a lower voltage for downstream charger circuit with improved overall system efficiency. The PE25208 comes in an 8.095 mm x 4.095 mm 148-pin WLCSP package. The pinout is specially designed to be fully compatible with Type III PCB design.
Request a Quote Datasheet
Description
48 VIN Divide-by-2- and -3, 8A Charge Pump, Capacitor Divider The PE25208 is an ultra-high efficiency charge pump IC that is configurable to divide down an input voltage by two or three and delivers up to 8A with peak efficiency up to 98.2%. The PE25208 can also be used in parallel to increase output power The PE25208 supports an input voltage range of 18V to 45V in divide-by-2 mode and 18V to 60V in divide-by-3 mode. The PE25208 is primarily used as a front-end converter to convert the USB PD EPR input to a lower voltage for downstream charger circuit with improved overall system efficiency. The PE25208 comes in an 8.095 mm x 4.095 mm 148-pin WLCSP package. The pinout is specially designed to be fully compatible with Type III PCB design.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Management IC - PE25208A-V - Richardson RFPD
Downers Grove, IL, United States
Power Management IC
PE25208A-V
Power Management IC PE25208A-V
48 VIN Divide-by-2- and -3, 8A Charge Pump, Capacitor Divider The PE25208 is an ultra-high efficiency charge pump IC that is configurable to divide down an input voltage by two or three and delivers up to 8A with peak efficiency up to 98.2%. The PE25208 can also be used in parallel to increase output power The PE25208 supports an input voltage range of 18V to 45V in divide-by-2 mode and 18V to 60V in divide-by-3 mode. The PE25208 is primarily used as a front-end converter to convert the USB PD EPR input to a lower voltage for downstream charger circuit with improved overall system efficiency. The PE25208 comes in an 8.095 mm x 4.095 mm 148-pin WLCSP package. The pinout is specially designed to be fully compatible with Type III PCB design.

48 VIN Divide-by-2- and -3, 8A Charge Pump, Capacitor Divider

The PE25208 is an ultra-high efficiency charge pump IC that is configurable to divide down an input voltage by two or three and delivers up to 8A with peak efficiency up to 98.2%. The PE25208 can also be used in parallel to increase output power

The PE25208 supports an input voltage range of 18V to 45V in divide-by-2 mode and 18V to 60V in divide-by-3 mode. The PE25208 is primarily used as a front-end converter to convert the USB PD EPR input to a lower voltage for downstream charger circuit with improved overall system efficiency.

The PE25208 comes in an 8.095 mm x 4.095 mm 148-pin WLCSP package. The pinout is specially designed to be fully compatible with Type III PCB design.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number PE25208A-V
Product Name Power Management IC
Type WLCSP
Unlock Full Specs
to access all available technical data

Similar Products

BQ24210 800mA, Single-Input, Single Cell Li-Ion Solar Battery Charger - BQ24210DQCT - Texas Instruments
Specs
Type WSON
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1064ASU - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details
Voltage Reference - TLVH431NAIDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details