pSemi Power Management IC PE25203A-V

Description
Divide-by-2 and -3, 4A Charge Pump, Capacitor Divider The PE25203 is an ultra-high efficiency charge pump that is configurable to divide down an input voltage by two or three and delivers up to 4A with peak efficiency up to 99%. The PE25203 supports an input voltage range of 5.7V to 10V in divide-by-2 mode and 8.4V to 15V in divide-by-3 mode. The PE25203 is primarily used to convert a two- or three-cell battery input to a 1S output for the downstream regulator to improve overall system efficiency and extend the run time. The PE25203 offers a unique auto-switch mode to change the divide-down ratio during operation to avoid a downstream under-voltage lockout (UVLO) event at heavy system loading during a low-battery condition. The PE25203 comes in a 4.545 mm x 2.715 mm 47-pin WLCSP package. The pinout is designed to be fully compatible with Type III PCB design.
Request a Quote Datasheet
Description
Divide-by-2 and -3, 4A Charge Pump, Capacitor Divider The PE25203 is an ultra-high efficiency charge pump that is configurable to divide down an input voltage by two or three and delivers up to 4A with peak efficiency up to 99%. The PE25203 supports an input voltage range of 5.7V to 10V in divide-by-2 mode and 8.4V to 15V in divide-by-3 mode. The PE25203 is primarily used to convert a two- or three-cell battery input to a 1S output for the downstream regulator to improve overall system efficiency and extend the run time. The PE25203 offers a unique auto-switch mode to change the divide-down ratio during operation to avoid a downstream under-voltage lockout (UVLO) event at heavy system loading during a low-battery condition. The PE25203 comes in a 4.545 mm x 2.715 mm 47-pin WLCSP package. The pinout is designed to be fully compatible with Type III PCB design.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Management IC - PE25203A-V - Richardson RFPD
Downers Grove, IL, United States
Power Management IC
PE25203A-V
Power Management IC PE25203A-V
Divide-by-2 and -3, 4A Charge Pump, Capacitor Divider The PE25203 is an ultra-high efficiency charge pump that is configurable to divide down an input voltage by two or three and delivers up to 4A with peak efficiency up to 99%. The PE25203 supports an input voltage range of 5.7V to 10V in divide-by-2 mode and 8.4V to 15V in divide-by-3 mode. The PE25203 is primarily used to convert a two- or three-cell battery input to a 1S output for the downstream regulator to improve overall system efficiency and extend the run time. The PE25203 offers a unique auto-switch mode to change the divide-down ratio during operation to avoid a downstream under-voltage lockout (UVLO) event at heavy system loading during a low-battery condition. The PE25203 comes in a 4.545 mm x 2.715 mm 47-pin WLCSP package. The pinout is designed to be fully compatible with Type III PCB design.

Divide-by-2 and -3, 4A Charge Pump, Capacitor Divider

The PE25203 is an ultra-high efficiency charge pump that is configurable to divide down an input voltage by two or three and delivers up to 4A with peak efficiency up to 99%.

The PE25203 supports an input voltage range of 5.7V to 10V in divide-by-2 mode and 8.4V to 15V in divide-by-3 mode. The PE25203 is primarily used to convert a two- or three-cell battery input to a 1S output for the downstream regulator to improve overall system efficiency and extend the run time.

The PE25203 offers a unique auto-switch mode to change the divide-down ratio during operation to avoid a downstream under-voltage lockout (UVLO) event at heavy system loading during a low-battery condition.

The PE25203 comes in a 4.545 mm x 2.715 mm 47-pin WLCSP package. The pinout is designed to be fully compatible with Type III PCB design.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number PE25203A-V
Product Name Power Management IC
Type WLCSP
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060273P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
 - 2911ADC - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP
View Details
BQ26100 SHA-1/HMAC Based Security & Authentication IC w/SDQ Interface - BQ26100DRPR - Texas Instruments
Specs
Type VSON
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers