pSemi RF Evaluation and Development Kits, Boards - EK42451-01 EK42451-01

Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 791627-EK42451-01 Series: UltraCMOS, HaRP Type: Switch, SP5T For Use With/Related Products: PE42451 Frequency: 450MHz ~ 4GHz Supplied Contents: Board Family Name: EK42451-01 Categories: RF/IF and RFID Introduction Date: May 07, 2010 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 791627-EK42451-01 Series: UltraCMOS, HaRP Type: Switch, SP5T For Use With/Related Products: PE42451 Frequency: 450MHz ~ 4GHz Supplied Contents: Board Family Name: EK42451-01 Categories: RF/IF and RFID Introduction Date: May 07, 2010 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Evaluation and Development Kits, Boards - EK42451-01 - 791627-EK42451-01 - Win Source Electronics
Laguna Hills, CA, United States
RF Evaluation and Development Kits, Boards - EK42451-01
791627-EK42451-01
RF Evaluation and Development Kits, Boards - EK42451-01 791627-EK42451-01
Manufacturer: Peregrine Semiconductor Win Source Part Number: 791627-EK42451-01 Series: UltraCMOS, HaRP Type: Switch, SP5T For Use With/Related Products: PE42451 Frequency: 450MHz ~ 4GHz Supplied Contents: Board Family Name: EK42451-01 Categories: RF/IF and RFID Introduction Date: May 07, 2010 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Peregrine Semiconductor
Win Source Part Number: 791627-EK42451-01
Series: UltraCMOS, HaRP
Type: Switch, SP5T
For Use With/Related Products: PE42451
Frequency: 450MHz ~ 4GHz
Supplied Contents: Board
Family Name: EK42451-01
Categories: RF/IF and RFID
Introduction Date: May 07, 2010
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - EK42451-01 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
EK42451-01
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards EK42451-01
KIT EVAL FOR 42451 RF SWITCH

KIT EVAL FOR 42451 RF SWITCH

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 791627-EK42451-01 EK42451-01
Product Name RF Evaluation and Development Kits, Boards - EK42451-01 Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Category Developement Board
View Details
Sensor Development Boards and Evaluation Kits - 10142605-10 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
MiniUSB Carrier Board for XBee Plugins - AS-ADP-MINIUSB-TO-XBEE-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
EVAL BOARD FOR BFCQ-4302+ - TB-BFCQ-4302C+ - Mini-Circuits
Specs
Category Developement Board
View Details