pSemi Attenuators 4308-02

Description
RF Attenuators 31dB 0 Hz ~ 4 GHz 75 Ohms 20-WFQFN Exposed Pad
Description
RF Attenuators 31dB 0 Hz ~ 4 GHz 75 Ohms 20-WFQFN Exposed Pad

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 4308-02 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
4308-02
Attenuators 4308-02
RF Attenuators 31dB 0 Hz ~ 4 GHz 75 Ohms 20-WFQFN Exposed Pad

RF Attenuators 31dB 0 Hz ~ 4 GHz 75 Ohms 20-WFQFN Exposed Pad

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number 4308-02
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2010003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
RF Attenuators - 7123333 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
Connectors Sma
View Details
Fixed Attenuators - NFA1805 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details