pSemi Attenuators 4307-01

Description
RF Attenuators 15.5dB 1 MHz ~ 2 GHz 75 Ohms 20-VFQFN Exposed Pad
Description
RF Attenuators 15.5dB 1 MHz ~ 2 GHz 75 Ohms 20-VFQFN Exposed Pad

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 4307-01 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
4307-01
Attenuators 4307-01
RF Attenuators 15.5dB 1 MHz ~ 2 GHz 75 Ohms 20-VFQFN Exposed Pad

RF Attenuators 15.5dB 1 MHz ~ 2 GHz 75 Ohms 20-VFQFN Exposed Pad

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number 4307-01
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-RCAT-04+-ND - DigiKey
Specs
Attenuation 4 dB
Package Type 4-SMD, No Lead
View Details
Passive GaAs MMIC DC - 40 GHz 15 dB Attenuator - ATN15-0040BH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Connectorized; connectorized
View Details
Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 25W 12.4GHz N - UIYCA25AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.4 :1
View Details