pSemi 50OHM Attenuator 4306-52

Description
RF ATTENUATOR 31DB 50OHM 20WFQFN Product overview: 4306-52 from pSemi is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-4306-52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF ATTENUATOR 31DB 50OHM 20WFQFN Product overview: 4306-52 from pSemi is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-4306-52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50OHM Attenuator - 852-4306-52 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50OHM Attenuator
852-4306-52
50OHM Attenuator 852-4306-52
RF ATTENUATOR 31DB 50OHM 20WFQFN Product overview: 4306-52 from pSemi is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-4306-52 can be used for catalog matching and distributor lookup.

RF ATTENUATOR 31DB 50OHM 20WFQFN Product overview: 4306-52 from pSemi is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-4306-52 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Attenuators - 4306-52
1087319-4306-52
Attenuators - 4306-52 1087319-4306-52
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087319-4306-52 Tolerance: ±0.3dB Impedance: 50 Ohm Frequency Range: 0 to 4GHz Attenuation Value: 31dB Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 20-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management

Manufacturer: Peregrine Semiconductor
Win Source Part Number: 1087319-4306-52
Tolerance: ±0.3dB
Impedance: 50 Ohm
Frequency Range: 0 to 4GHz
Attenuation Value: 31dB
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Dimension: 20-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management

Buy Now Datasheet
Attenuators - 4306-52 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
4306-52
Attenuators 4306-52
RF Attenuators 31dB 0 Hz ~ 4 GHz 50 Ohms 20-WFQFN Exposed Pad

RF Attenuators 31dB 0 Hz ~ 4 GHz 50 Ohms 20-WFQFN Exposed Pad

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 852-4306-52 1087319-4306-52 4306-52
Product Name 50OHM Attenuator Attenuators - 4306-52 Attenuators
Frequency 0.0 to 4 GHz 0.0 to 4 GHz 0.0 to 4 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20500124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Attenuators - 2312-TGL4201-06-ND - DigiKey
Specs
Attenuation 6 dB
Package Type 6-SMD, No Lead
View Details