pSemi Attenuators 4304-54

Description
RF Attenuators 31.5dB 0 Hz ~ 2 GHz 75 Ohms 20-WFQFN Exposed Pad
Description
RF Attenuators 31.5dB 0 Hz ~ 2 GHz 75 Ohms 20-WFQFN Exposed Pad

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 4304-54 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
4304-54
Attenuators 4304-54
RF Attenuators 31.5dB 0 Hz ~ 2 GHz 75 Ohms 20-WFQFN Exposed Pad

RF Attenuators 31.5dB 0 Hz ~ 2 GHz 75 Ohms 20-WFQFN Exposed Pad

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number 4304-54
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Thermopad®: Temperature Variable Attenuators -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Frequency 36 GHz
Attenuation 1 to 10 dB
View Details
Passive GaAs MMIC Attenuator Family - ATN17-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
RF Attenuators - 2221985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
Attenuation 11 dB
View Details
Digitally Controlled Attenuators - NDA-2000-18000-31.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 2 GHz
View Details