pSemi RF and Wireless - RF Switches 4283-52

Description
IC RF SWITCH SPDT 4GHZ SC70-6
Description
IC RF SWITCH SPDT 4GHZ SC70-6

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Switches - 4283-52 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
4283-52
RF and Wireless - RF Switches 4283-52
IC RF SWITCH SPDT 4GHZ SC70-6

IC RF SWITCH SPDT 4GHZ SC70-6

Supplier's Site
RF Switches - 4283-52 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
4283-52
RF Switches 4283-52
RF Switch IC General Purpose SPDT 4 GHz 50Ohm SC-70-6

RF Switch IC General Purpose SPDT 4 GHz 50Ohm SC-70-6

Buy Now

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 4283-52 4283-52
Product Name RF and Wireless - RF Switches RF Switches
Frequency Range 0.0 to 4000 MHz 0.0 to 4000 MHz
Insertion Loss 0.7000 dB 0.7000 dB
Isolation 22 dB 22 dB
Voltage 2 to 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-QPC0542SRTR-ND - DigiKey
Specs
Package Type Surface Mount; 12-VFQFN Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 20 to 50000 MHz
View Details
0.1 to 6.0 GHz SP3T Switch - SKY13588-460LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 100 to 6000 MHz
Type SP3T (R)
View Details
3 suppliers
Absorptive SPDT, Solid State Switch, DC - 5000 MHz, 50Ω - ZYSWA-2-50DR+ - Mini-Circuits
Specs
Connector SMA
Operating Temperature -20 to 85 C (-4 to 185 F)
Frequency Range 5000 MHz
View Details
3 suppliers
RF Coaxial Switches - NMS2ST - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type Single Pole Double Throw; SPDT(Terminated)
View Details