pSemi RF Switches 4280-52

Description
RF Switch IC General Purpose SPDT 2.2GHz 75Ohm 20-QFN (4x4)
Request a Quote Datasheet
Description
RF Switch IC General Purpose SPDT 2.2GHz 75Ohm 20-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 4280-52PER-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
4280-52PER-ND
RF Switches 4280-52PER-ND
RF Switch IC General Purpose SPDT 2.2GHz 75Ohm 20-QFN (4x4)

RF Switch IC General Purpose SPDT 2.2GHz 75Ohm 20-QFN (4x4)

Buy Now Datasheet
RF Switches - 4280-52 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
4280-52
RF Switches 4280-52
RF Switch IC General Purpose SPDT 2.2 GHz 75Ohm 20-QFN (4x4)

RF Switch IC General Purpose SPDT 2.2 GHz 75Ohm 20-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 4280-52PER-ND 4280-52
Product Name RF Switches RF Switches
Package Type Surface Mount; 20-VFQFN Exposed Pad Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 2200 MHz 5 to 2200 MHz
Insertion Loss 1.1 dB 1.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details
RF Switches - 2312-QPC2320TR7TR-ND - DigiKey
Specs
Package Type Surface Mount; 12-VFQFN Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 20 to 15000 MHz
View Details
0.1-3.5 GHz SP3T Switch - SKY13385-460LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 100 to 3500 MHz
Isolation 25 to 39 dB
View Details
3 suppliers
2-26 GHz MMIC GaAs PIN SPDT Switch - MSW2-00001CH - Marki Microwave LLC
Specs
Frequency Range 2000 to 26000 MHz
View Details