pSemi RF Switches 4273-52

Description
RF Switch IC CATV SPDT 3 GHz 75Ohm SC-70-6
Description
RF Switch IC CATV SPDT 3 GHz 75Ohm SC-70-6

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 4273-52 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
4273-52
RF Switches 4273-52
RF Switch IC CATV SPDT 3 GHz 75Ohm SC-70-6

RF Switch IC CATV SPDT 3 GHz 75Ohm SC-70-6

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number 4273-52
Product Name RF Switches
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 3000 MHz
Insertion Loss 0.6500 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5262A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Transfer, Mechanical Switch, DC - 18000 MHz, 50Ω - RC-2MTS-18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
RF Coaxial Switches - NMS2N - kTB Solutions
Specs
Connector Type N
Frequency Range 0.0 to 18000 MHz
Type Single Pole Double Throw; SPDT
View Details