pSemi RF and Wireless - RF Switches 4268-52

Description
IC RF SWITCH SP6T 3GHZ 20QFN
Description
IC RF SWITCH SP6T 3GHZ 20QFN

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Switches - 4268-52 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
4268-52
RF and Wireless - RF Switches 4268-52
IC RF SWITCH SP6T 3GHZ 20QFN

IC RF SWITCH SP6T 3GHZ 20QFN

Supplier's Site
RF Switches - 4268-52 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
4268-52
RF Switches 4268-52
RF Switch IC General Purpose SP6T 3 GHz 50Ohm 20-QFN (4x4)

RF Switch IC General Purpose SP6T 3 GHz 50Ohm 20-QFN (4x4)

Buy Now

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 4268-52 4268-52
Product Name RF and Wireless - RF Switches RF Switches
Frequency Range 100 to 3000 MHz 100 to 3000 MHz
Insertion Loss 1.1 dB 1.1 dB
Isolation 24 dB 24 dB
Voltage 2.4 to 2.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Non-Blocking Switch Matrix, 4 x 4, 0.35 - 6 GHz, 3U, SMA - ZT-4X4NB - Mini-Circuits
Specs
Connector SMA
Frequency Range 350 MHz
Insertion Loss 7 to 11 dB
View Details
RF ICs - 1832553P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type MSOP
View Details
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details
2-26 GHz MMIC GaAs PIN SPDT Switch - MSW2-00001CH - Marki Microwave LLC
Specs
Frequency Range 2000 to 26000 MHz
View Details