RF Switch IC General Purpose SPDT 3GHz 50Ohm SC-70-6
RF Switch IC General Purpose SPDT 3GHz 50Ohm SC-70-6
RF Switch IC General Purpose SPDT 3GHz 50Ohm SC-70-6
RF Switch IC General Purpose SPDT 3 GHz 50Ohm SC-70-6
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Switches | RF Switches |
| Product Number | 1046-1011-2-ND | 4259-63 |
| Product Name | RF Switches | RF Switches |
| Package Type | Surface Mount; 6-TSSOP, SC-88, SOT-363 | Surface Mount |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Frequency Range | 10 to 3000 MHz | 10 to 3000 MHz |
| Insertion Loss | 0.5000 dB | 0.5000 dB |