pSemi Switch Evaluation Board 4257-00

Description
The SPDT Switch Evaluation Kit board was designed to ease customer evaluation of the PE4257 SPDT switch. The RF common port is connected through a 50 Ω transmission line to J2. Port 1 and Port 2 are connected through 50 Ω transmission lines to J1 and J3. A through transmission line connects SMA connectors J4 and J5. This transmission line can be used to estimate the loss of the PCB over the environmental conditions being evaluated. The board is constructed of a four metal layer FR4 material with a total thickness of 0.031”. The transmission lines were designed using a coplanar waveguide with ground plane (28 mil core, 47.6 mil width, 30mil gap). Note the number of vias surrounding the device in the layout. These vias are critical for obtaining the specified isolation performance for the device shown in this datasheet. J6 provides a means for controlling DC and digital inputs to the device. The provided jumpers short the package pin to ground for logic low. When the jumper is removed, the pin is pulled up to VDD for logic high. When the jumper is in place, 3 µA of current will flow through the 1 MΩ pull up resistor. This extra current should not be attributed to the requirements of the device.
Request a Quote Datasheet
Description
The SPDT Switch Evaluation Kit board was designed to ease customer evaluation of the PE4257 SPDT switch. The RF common port is connected through a 50 Ω transmission line to J2. Port 1 and Port 2 are connected through 50 Ω transmission lines to J1 and J3. A through transmission line connects SMA connectors J4 and J5. This transmission line can be used to estimate the loss of the PCB over the environmental conditions being evaluated. The board is constructed of a four metal layer FR4 material with a total thickness of 0.031”. The transmission lines were designed using a coplanar waveguide with ground plane (28 mil core, 47.6 mil width, 30mil gap). Note the number of vias surrounding the device in the layout. These vias are critical for obtaining the specified isolation performance for the device shown in this datasheet. J6 provides a means for controlling DC and digital inputs to the device. The provided jumpers short the package pin to ground for logic low. When the jumper is removed, the pin is pulled up to VDD for logic high. When the jumper is in place, 3 µA of current will flow through the 1 MΩ pull up resistor. This extra current should not be attributed to the requirements of the device.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Evaluation Board - 4257-00 - Richardson RFPD
Downers Grove, IL, United States
Switch Evaluation Board
4257-00
Switch Evaluation Board 4257-00
The SPDT Switch Evaluation Kit board was designed to ease customer evaluation of the PE4257 SPDT switch. The RF common port is connected through a 50 Ω transmission line to J2. Port 1 and Port 2 are connected through 50 Ω transmission lines to J1 and J3. A through transmission line connects SMA connectors J4 and J5. This transmission line can be used to estimate the loss of the PCB over the environmental conditions being evaluated. The board is constructed of a four metal layer FR4 material with a total thickness of 0.031”. The transmission lines were designed using a coplanar waveguide with ground plane (28 mil core, 47.6 mil width, 30mil gap). Note the number of vias surrounding the device in the layout. These vias are critical for obtaining the specified isolation performance for the device shown in this datasheet. J6 provides a means for controlling DC and digital inputs to the device. The provided jumpers short the package pin to ground for logic low. When the jumper is removed, the pin is pulled up to VDD for logic high. When the jumper is in place, 3 µA of current will flow through the 1 MΩ pull up resistor. This extra current should not be attributed to the requirements of the device.

The SPDT Switch Evaluation Kit board was designed to ease customer evaluation of the PE4257 SPDT switch. The RF common port is connected through a 50 Ω transmission line to J2. Port 1 and Port 2 are connected through 50 Ω transmission lines to J1 and J3. A through transmission line connects SMA connectors J4 and J5. This transmission line can be used to estimate the loss of the PCB over the environmental conditions being evaluated. The board is constructed of a four metal layer FR4 material with a total thickness of 0.031”. The transmission lines were designed using a coplanar waveguide with ground plane (28 mil core, 47.6 mil width, 30mil gap). Note the number of vias surrounding the device in the layout. These vias are critical for obtaining the specified isolation performance for the device shown in this datasheet. J6 provides a means for controlling DC and digital inputs to the device. The provided jumpers short the package pin to ground for logic low. When the jumper is removed, the pin is pulled up to VDD for logic high. When the jumper is in place, 3 µA of current will flow through the 1 MΩ pull up resistor. This extra current should not be attributed to the requirements of the device.

Supplier's Site Datasheet
RF Evaluation and Development Kits, Boards - 4257-00 - 1087307-4257-00 - Win Source Electronics
Laguna Hills, CA, United States
RF Evaluation and Development Kits, Boards - 4257-00
1087307-4257-00
RF Evaluation and Development Kits, Boards - 4257-00 1087307-4257-00
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087307-4257-00 Type: Switch, SPDT For Use With/Related Products: PE4257 Frequency: 0Hz to 3GHz Supplied Contents: Board Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: Peregrine Semiconductor
Win Source Part Number: 1087307-4257-00
Type: Switch, SPDT
For Use With/Related Products: PE4257
Frequency: 0Hz to 3GHz
Supplied Contents: Board
Categories: RF/IF and RFID
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - 4257-00 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
4257-00
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards 4257-00
KIT EVAL FOR 4257 RF SWITCH

KIT EVAL FOR 4257 RF SWITCH

Supplier's Site

Technical Specifications

  Richardson RFPD Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 4257-00 1087307-4257-00 4257-00
Product Name Switch Evaluation Board RF Evaluation and Development Kits, Boards - 4257-00 Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - EVM-900-PRO-UFL-ND - DigiKey
Specs
Supported System Transceiver
View Details
EVAL BOARD FOR BFHK-7851+ - TB-BFHK-7851C+ - Mini-Circuits
Specs
Category Developement Board
View Details
Evaluation and Demonstration Boards and Kits - 2952-MP.PD1.JSM.2.33-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
Supported System Special Purpose
View Details
2 suppliers