pSemi RF Switches 4246-51

Description
RF Switch IC SPST 5GHz 50Ohm 6-DFN (3x3)
Request a Quote Datasheet
Description
RF Switch IC SPST 5GHz 50Ohm 6-DFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 4246-51-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
4246-51-ND
RF Switches 4246-51-ND
RF Switch IC SPST 5GHz 50Ohm 6-DFN (3x3)

RF Switch IC SPST 5GHz 50Ohm 6-DFN (3x3)

Buy Now Datasheet
RF Switches - 4246-51 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
4246-51
RF Switches 4246-51
RF Switch IC SPST 5 GHz 50Ohm 6-DFN (3x3)

RF Switch IC SPST 5 GHz 50Ohm 6-DFN (3x3)

Buy Now Datasheet
Shenzhen, China
RF and Wireless - RF Switches
4246-51
RF and Wireless - RF Switches 4246-51
IC RF SWITCH SPST 5GHZ 6DFN

IC RF SWITCH SPST 5GHZ 6DFN

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Switches RF Switches RF Switches
Product Number 4246-51-ND 4246-51 4246-51
Product Name RF Switches RF Switches RF and Wireless - RF Switches
Package Type Surface Mount; 6-VDFN Exposed Pad Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 1 to 5000 MHz 1 to 5000 MHz 1 to 5000 MHz
Insertion Loss 1.3 dB 1.3 dB 1.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details
0.05 - 10 GHz High Isolation SP4T Switch - QPC6144 - Qorvo
Specs
Package Type SMT LGA
Frequency Range 50 to 10000 MHz
Insertion Loss 1 dB
View Details
0.4-2.7 GHz SP12T Switch with GPIO Interface - SKY13412-487LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 30L
Frequency Range 400 to 2700 MHz
Isolation 23 to 35 dB
View Details
3 suppliers
MSW2-1001ELGA, 0.1-40 GHz Surface Mount SPDT Switch - MSW2-1001ELGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 40000 MHz
View Details